Interpower 4-Position Accessory Power Strip w/Connector locks 852J2D11

Description
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 280.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes 1 Push-to-reset circuit breaker 5 connector locks Maximum operationg ambient 40°ºC REMARKS: Contact Customer service if a version with the connector locks reversed or alternating is desired.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 280.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes 1 Push-to-reset circuit breaker 5 connector locks Maximum operationg ambient 40°ºC REMARKS: Contact Customer service if a version with the connector locks reversed or alternating is desired.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Position Accessory Power Strip w/Connector locks - 852J2D11 - Interpower
Oskaloosa, IA, United States
4-Position Accessory Power Strip w/Connector locks
852J2D11
4-Position Accessory Power Strip w/Connector locks 852J2D11
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 280.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes 1 Push-to-reset circuit breaker 5 connector locks Maximum operationg ambient 40°ºC REMARKS: Contact Customer service if a version with the connector locks reversed or alternating is desired.

Current Rating: 10A

Voltage Rating: 125-240VAC

Inlet Type: C14

Number of Inlets: 1

Outlet Type: Sheet F

Number of Outlets: 4

Length: 280.0mm

Mounting Style: Table

Socket Material: Polyamide

Case Material: Metal

Case Color: Beige

CE Marking: yes

1 Push-to-reset circuit breaker 5 connector locks Maximum operationg ambient 40°ºC

REMARKS: Contact Customer service if a version with the connector locks reversed or alternating is desired.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 852J2D11
Product Name 4-Position Accessory Power Strip w/Connector locks
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

8-Position Accessory Power Strip - 85010030 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Continental European 5-Position Socket Strip - 85023050 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
International Socket Strip-Rack Mount - 85010113 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
10-Position Accessory Power Strip - 852J2J07 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 10.0 amps
View Details