Interpower International Socket Strip-Rack Mount 85010113

Description
Current Rating: 10A Voltage Rating: 250VAC Socket Type: See Product Specs Number of Sockets: 7 Length: 482.6mm Mounting Style: Rack Cable Plug Type: Unterminated Cable Length: 2.5m Cable Size: 1.5mm² Cable Type: H05VV-F3G1.50 Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Various Case Material: Metal Case Color: Blue CE Marking: no This International Socket Strip includes seven international test sockets. It includes one unterminated power cord. For 220-240 circuit: Continental Europe (CEE 7) 16A. Denmark 16A. Italy 10A. India (old British BS 546) 15A. Switzerland 10A. Australia/New Zealand 10A. United Kingdom/Ireland 13A.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Socket Type: See Product Specs Number of Sockets: 7 Length: 482.6mm Mounting Style: Rack Cable Plug Type: Unterminated Cable Length: 2.5m Cable Size: 1.5mm² Cable Type: H05VV-F3G1.50 Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Various Case Material: Metal Case Color: Blue CE Marking: no This International Socket Strip includes seven international test sockets. It includes one unterminated power cord. For 220-240 circuit: Continental Europe (CEE 7) 16A. Denmark 16A. Italy 10A. India (old British BS 546) 15A. Switzerland 10A. Australia/New Zealand 10A. United Kingdom/Ireland 13A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
International Socket Strip-Rack Mount - 85010113 - Interpower
Oskaloosa, IA, United States
International Socket Strip-Rack Mount
85010113
International Socket Strip-Rack Mount 85010113
Current Rating: 10A Voltage Rating: 250VAC Socket Type: See Product Specs Number of Sockets: 7 Length: 482.6mm Mounting Style: Rack Cable Plug Type: Unterminated Cable Length: 2.5m Cable Size: 1.5mm² Cable Type: H05VV-F3G1.50 Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Various Case Material: Metal Case Color: Blue CE Marking: no This International Socket Strip includes seven international test sockets. It includes one unterminated power cord. For 220-240 circuit: Continental Europe (CEE 7) 16A. Denmark 16A. Italy 10A. India (old British BS 546) 15A. Switzerland 10A. Australia/New Zealand 10A. United Kingdom/Ireland 13A.

Current Rating: 10A

Voltage Rating: 250VAC

Socket Type: See Product Specs

Number of Sockets: 7

Length: 482.6mm

Mounting Style: Rack

Cable Plug Type: Unterminated

Cable Length: 2.5m

Cable Size: 1.5mm²

Cable Type: H05VV-F3G1.50

Cable Color: Black

Cable Material: PVC

Socket Material: Thermoplastic

Socket Color: Various

Case Material: Metal

Case Color: Blue

CE Marking: no

This International Socket Strip includes seven international test sockets. It includes one unterminated power cord. For 220-240 circuit: Continental Europe (CEE 7) 16A. Denmark 16A. Italy 10A. India (old British BS 546) 15A. Switzerland 10A. Australia/New Zealand 10A. United Kingdom/Ireland 13A.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 85010113
Product Name International Socket Strip-Rack Mount
Voltage 250VAC
Unlock Full Specs
to access all available technical data

Similar Products

6-Position Accessory Power Strip - 85010080 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Continental European 4-Position Socket Strip - 85003040 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 16.0 amps
View Details
French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
8-Position Accessory Power Strip - 85010030 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details