Interpower 6-Position Accessory Power Strip 852J2F03

Description
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 6 Length: 314.4mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes 1 Push-to-reset circuit breaker Maximum operating ambient 40ºC.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 6 Length: 314.4mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes 1 Push-to-reset circuit breaker Maximum operating ambient 40ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Position Accessory Power Strip - 852J2F03 - Interpower
Oskaloosa, IA, United States
6-Position Accessory Power Strip
852J2F03
6-Position Accessory Power Strip 852J2F03
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 6 Length: 314.4mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes 1 Push-to-reset circuit breaker Maximum operating ambient 40ºC.

Current Rating: 10A

Voltage Rating: 125-240VAC

Inlet Type: C14

Number of Inlets: 1

Outlet Type: Sheet F

Number of Outlets: 6

Length: 314.4mm

Mounting Style: Table

Socket Material: Polyamide

Case Material: Metal

Case Color: Beige

CE Marking: yes

1 Push-to-reset circuit breaker Maximum operating ambient 40ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 852J2F03
Product Name 6-Position Accessory Power Strip
Voltage 125~240VAC
Number of Outlets 6
Current 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom 4-Position Socket Strip - 85010322 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 13.0 amps
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Continental European 12-Position Socket Strip - 85003120 - Interpower
Specs
Voltage 240VAC
Number of Outlets 12
Current 16.0 amps
View Details