Interpower 4 Position Accessory Power Strip w/Connector locks 852J2D10

Description
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 241.1mm Mounting Style: Table Mount Socket Material: Thermoplastic Case Material: Metal Case Color: White CE Marking: yes Double-pole Single-throw Circuit Breaker Connector lock, Circuit breaker guard Maxmimum operating ambient 40°ºC REMARKS: Contact Customer Service if a version with the connector lock reversed is desired.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 241.1mm Mounting Style: Table Mount Socket Material: Thermoplastic Case Material: Metal Case Color: White CE Marking: yes Double-pole Single-throw Circuit Breaker Connector lock, Circuit breaker guard Maxmimum operating ambient 40°ºC REMARKS: Contact Customer Service if a version with the connector lock reversed is desired.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Position Accessory Power Strip w/Connector locks - 852J2D10 - Interpower
Oskaloosa, IA, United States
4 Position Accessory Power Strip w/Connector locks
852J2D10
4 Position Accessory Power Strip w/Connector locks 852J2D10
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 241.1mm Mounting Style: Table Mount Socket Material: Thermoplastic Case Material: Metal Case Color: White CE Marking: yes Double-pole Single-throw Circuit Breaker Connector lock, Circuit breaker guard Maxmimum operating ambient 40°ºC REMARKS: Contact Customer Service if a version with the connector lock reversed is desired.

Current Rating: 10A

Voltage Rating: 125-240VAC

Inlet Type: C14

Number of Inlets: 1

Outlet Type: Sheet F

Number of Outlets: 4

Length: 241.1mm

Mounting Style: Table Mount

Socket Material: Thermoplastic

Case Material: Metal

Case Color: White

CE Marking: yes

Double-pole Single-throw Circuit Breaker Connector lock, Circuit breaker guard Maxmimum operating ambient 40°ºC

REMARKS: Contact Customer Service if a version with the connector lock reversed is desired.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 852J2D10
Product Name 4 Position Accessory Power Strip w/Connector locks
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom 5-Position Socket Strip - 85031054 - Interpower
Specs
Voltage 250VAC
Number of Outlets 5
Current 13.0 amps
View Details
10-Position Accessory Power Strip - 852J2J07 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 10.0 amps
View Details
North American 4-Position Socket Strip - 85010231 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 15.0 amps
View Details
8-Position Accessory Power Strip w/connector locks - 852J2H04 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details