Interpower 6 Outlet Australian Power Strip w/Surge Protection 85010053

Description
Current Rating: 10A Voltage Rating: 240VAC Socket Type: AS/NZS 3112 Number of Sockets: 6 Length: 346.1mm Cable Plug Type: AS/NZS 3112 10A Plug Color: Black Cable Length: 0.9462m Cable Size: 1.00mm Cable Color: Black Cable Material: PVC Socket Material: Plastic Socket Color: Black Case Color: Black CE Marking: no Surge protection 175 joules Maximum Load: 2400W Power cord w/right angle plug Indoor use only Dimensions: 49.2mmW x 26.5mmH x 346.1mmL
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 240VAC Socket Type: AS/NZS 3112 Number of Sockets: 6 Length: 346.1mm Cable Plug Type: AS/NZS 3112 10A Plug Color: Black Cable Length: 0.9462m Cable Size: 1.00mm Cable Color: Black Cable Material: PVC Socket Material: Plastic Socket Color: Black Case Color: Black CE Marking: no Surge protection 175 joules Maximum Load: 2400W Power cord w/right angle plug Indoor use only Dimensions: 49.2mmW x 26.5mmH x 346.1mmL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Outlet Australian Power Strip w/Surge Protection - 85010053 - Interpower
Oskaloosa, IA, United States
6 Outlet Australian Power Strip w/Surge Protection
85010053
6 Outlet Australian Power Strip w/Surge Protection 85010053
Current Rating: 10A Voltage Rating: 240VAC Socket Type: AS/NZS 3112 Number of Sockets: 6 Length: 346.1mm Cable Plug Type: AS/NZS 3112 10A Plug Color: Black Cable Length: 0.9462m Cable Size: 1.00mm Cable Color: Black Cable Material: PVC Socket Material: Plastic Socket Color: Black Case Color: Black CE Marking: no Surge protection 175 joules Maximum Load: 2400W Power cord w/right angle plug Indoor use only Dimensions: 49.2mmW x 26.5mmH x 346.1mmL

Current Rating: 10A

Voltage Rating: 240VAC

Socket Type: AS/NZS 3112

Number of Sockets: 6

Length: 346.1mm

Cable Plug Type: AS/NZS 3112 10A

Plug Color: Black

Cable Length: 0.9462m

Cable Size: 1.00mm

Cable Color: Black

Cable Material: PVC

Socket Material: Plastic

Socket Color: Black

Case Color: Black

CE Marking: no

Surge protection 175 joules Maximum Load: 2400W Power cord w/right angle plug Indoor use only Dimensions: 49.2mmW x 26.5mmH x 346.1mmL

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 85010053
Product Name 6 Outlet Australian Power Strip w/Surge Protection
Voltage 240VAC
Unlock Full Specs
to access all available technical data

Similar Products

International Socket Strip-Table Mount - 85010120 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
Continental European 4-Position Socket Strip - 85003040 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 16.0 amps
View Details
4-Position Accessory Power Strip - 852J2D00 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
4-Position Accessory Power Strip - 85010070 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details