Interpower Continental European 12-Position Socket Strip 85003120

Description
Current Rating: 16A Voltage Rating: 240VAC Socket Type: CEE 7 Number of Sockets: 12 Length: 1344.6mm Mounting Style: Table Cable Plug Type: CEE 7/7 Plug Color: Gray Cable Length: 2.5m Cable Size: 1.5mm Cable Type: H05VV-F Cable Color: White Cable Material: PVC Socket Material: Thermoplastic Socket Color: White Case Material: Metal Case Color: Orange CE Marking: yes Includes rocker switch.
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 240VAC Socket Type: CEE 7 Number of Sockets: 12 Length: 1344.6mm Mounting Style: Table Cable Plug Type: CEE 7/7 Plug Color: Gray Cable Length: 2.5m Cable Size: 1.5mm Cable Type: H05VV-F Cable Color: White Cable Material: PVC Socket Material: Thermoplastic Socket Color: White Case Material: Metal Case Color: Orange CE Marking: yes Includes rocker switch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continental European 12-Position Socket Strip - 85003120 - Interpower
Oskaloosa, IA, United States
Continental European 12-Position Socket Strip
85003120
Continental European 12-Position Socket Strip 85003120
Current Rating: 16A Voltage Rating: 240VAC Socket Type: CEE 7 Number of Sockets: 12 Length: 1344.6mm Mounting Style: Table Cable Plug Type: CEE 7/7 Plug Color: Gray Cable Length: 2.5m Cable Size: 1.5mm Cable Type: H05VV-F Cable Color: White Cable Material: PVC Socket Material: Thermoplastic Socket Color: White Case Material: Metal Case Color: Orange CE Marking: yes Includes rocker switch.

Current Rating: 16A

Voltage Rating: 240VAC

Socket Type: CEE 7

Number of Sockets: 12

Length: 1344.6mm

Mounting Style: Table

Cable Plug Type: CEE 7/7

Plug Color: Gray

Cable Length: 2.5m

Cable Size: 1.5mm

Cable Type: H05VV-F

Cable Color: White

Cable Material: PVC

Socket Material: Thermoplastic

Socket Color: White

Case Material: Metal

Case Color: Orange

CE Marking: yes

Includes rocker switch.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 85003120
Product Name Continental European 12-Position Socket Strip
Voltage 240VAC
Number of Outlets 12
Current 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
International Socket Strip-Rack Mount - 85010113 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
North American 6-Position Socket Strip - 85010250 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details