Interpower
Continental European 9-Position Socket Strip
85023090
Description
Current Rating: 16A
Voltage Rating: 250VAC
Socket Type: CEE 7
Number of Sockets: 9
Length: 965.8mm
Mounting Style: Table
Cable Plug Type: CEE 7/7
Plug Color: White
Cable Length: 2.5m
Cable Size: 3x1.5mm
Cable Type: H05VV-F
Cable Color: White
Cable Material: PVC
Socket Material: Plastic
Socket Color: Gray
Case Material: Metal
Case Color: Orange
CE Marking: yes
Request a Quote
Email Supplier
Datasheet
Description
Current Rating: 16A
Voltage Rating: 250VAC
Socket Type: CEE 7
Number of Sockets: 9
Length: 965.8mm
Mounting Style: Table
Cable Plug Type: CEE 7/7
Plug Color: White
Cable Length: 2.5m
Cable Size: 3x1.5mm
Cable Type: H05VV-F
Cable Color: White
Cable Material: PVC
Socket Material: Plastic
Socket Color: Gray
Case Material: Metal
Case Color: Orange
CE Marking: yes
Request a Quote
Email Supplier
Datasheet
Suppliers
Continental European 9-Position Socket Strip
85023090
Current Rating: 16A
Voltage Rating: 250VAC
Socket Type: CEE 7
Number of Sockets: 9
Length: 965.8mm
Mounting Style: Table
Cable Plug Type: CEE 7/7
Plug Color: White
Cable Length: 2.5m
Cable Size: 3x1.5mm
Cable Type: H05VV-F
Cable Color: White
Cable Material: PVC
Socket Material: Plastic
Socket Color: Gray
Case Material: Metal
Case Color: Orange
CE Marking: yes
Current Rating: 16A
Voltage Rating: 250VAC
Socket Type: CEE 7
Number of Sockets: 9
Length: 965.8mm
Mounting Style: Table
Cable Plug Type: CEE 7/7
Plug Color: White
Cable Length: 2.5m
Cable Size: 3x1.5mm
Cable Type: H05VV-F
Cable Color: White
Cable Material: PVC
Socket Material: Plastic
Socket Color: Gray
Case Material: Metal
Case Color: Orange
CE Marking: yes
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Power Strips |
|
Product Number
|
85023090 |
|
Product Name
|
Continental European 9-Position Socket Strip |
|
Voltage
|
250VAC
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
120~220~240VAC
Number of Outlets
8
Current
10.0 amps
View Details
Voltage
125~240VAC
Number of Outlets
6
Current
10.0 amps
View Details
Voltage
250VAC
Number of Outlets
4
Current
16.0 amps
View Details
Voltage
125VAC
Number of Outlets
6
Current
15.0 amps
View Details