Interpower 5-Position Accessory Power Strip w/Connector Locks 852J2E28

Description
Current Rating: 15A Voltage Rating: 125-240VAC Inlet Type: C20 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 5 Length: 314.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Black CE Marking: yes 6 Connector locks Maximum operating ambient 40ºC. REMARKS: Some power strips may have VDE or TUV approval.
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125-240VAC Inlet Type: C20 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 5 Length: 314.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Black CE Marking: yes 6 Connector locks Maximum operating ambient 40ºC. REMARKS: Some power strips may have VDE or TUV approval.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Position Accessory Power Strip w/Connector Locks - 852J2E28 - Interpower
Oskaloosa, IA, United States
5-Position Accessory Power Strip w/Connector Locks
852J2E28
5-Position Accessory Power Strip w/Connector Locks 852J2E28
Current Rating: 15A Voltage Rating: 125-240VAC Inlet Type: C20 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 5 Length: 314.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Black CE Marking: yes 6 Connector locks Maximum operating ambient 40ºC. REMARKS: Some power strips may have VDE or TUV approval.

Current Rating: 15A

Voltage Rating: 125-240VAC

Inlet Type: C20

Number of Inlets: 1

Outlet Type: Sheet F

Number of Outlets: 5

Length: 314.0mm

Mounting Style: Table

Socket Material: Polyamide

Case Material: Metal

Case Color: Black

CE Marking: yes

6 Connector locks Maximum operating ambient 40ºC.

REMARKS: Some power strips may have VDE or TUV approval.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 852J2E28
Product Name 5-Position Accessory Power Strip w/Connector Locks
Voltage 125~240VAC
Unlock Full Specs
to access all available technical data

Similar Products

20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
6-Position APS - 2 Switched, 4 Non-Switched - 85010130 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
8-Position Accessory Power Strip - 85010030 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
United Kingdom 5-Position Socket Strip - 85031054 - Interpower
Specs
Voltage 250VAC
Number of Outlets 5
Current 13.0 amps
View Details