Interpower North American Rack-Mount 6-Position Socket Strip 85010221

Description
Current Rating: 15A Voltage Rating: 125VAC Socket Type: NEMA 5-15R Number of Sockets: 6 Length: 482.6mm Mounting Style: Rack Cable Plug Type: NEMA 5-15P Plug Color: Black Cable Length: 4.57m Cable Size: 3x14 AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Black Case Material: Aluminum Case Color: Black CE Marking: no Meets UL 1363. Includes rocker switch (lighted) and circuit breaker.
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Socket Type: NEMA 5-15R Number of Sockets: 6 Length: 482.6mm Mounting Style: Rack Cable Plug Type: NEMA 5-15P Plug Color: Black Cable Length: 4.57m Cable Size: 3x14 AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Black Case Material: Aluminum Case Color: Black CE Marking: no Meets UL 1363. Includes rocker switch (lighted) and circuit breaker.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American Rack-Mount 6-Position Socket Strip - 85010221 - Interpower
Oskaloosa, IA, United States
North American Rack-Mount 6-Position Socket Strip
85010221
North American Rack-Mount 6-Position Socket Strip 85010221
Current Rating: 15A Voltage Rating: 125VAC Socket Type: NEMA 5-15R Number of Sockets: 6 Length: 482.6mm Mounting Style: Rack Cable Plug Type: NEMA 5-15P Plug Color: Black Cable Length: 4.57m Cable Size: 3x14 AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Black Case Material: Aluminum Case Color: Black CE Marking: no Meets UL 1363. Includes rocker switch (lighted) and circuit breaker.

Current Rating: 15A

Voltage Rating: 125VAC

Socket Type: NEMA 5-15R

Number of Sockets: 6

Length: 482.6mm

Mounting Style: Rack

Cable Plug Type: NEMA 5-15P

Plug Color: Black

Cable Length: 4.57m

Cable Size: 3x14 AWG

Cable Type: SJT

Cable Color: Black

Cable Material: PVC

Socket Material: Thermoplastic

Socket Color: Black

Case Material: Aluminum

Case Color: Black

CE Marking: no

Meets UL 1363. Includes rocker switch (lighted) and circuit breaker.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 85010221
Product Name North American Rack-Mount 6-Position Socket Strip
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

North American 6-Position Socket Strip - 85010200 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
4-Position Accessory Power Strip - 85010070 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
North American 4-position Socket Strip - 85010360 - Interpower
Specs
Voltage 125VAC
Number of Outlets 4
Current 15.0 amps
View Details