Interpower International Socket Strip-Table Mount 85010120

Description
Current Rating: 10A Voltage Rating: 250VAC Socket Type: See Product Specs Number of Sockets: 7 Length: 482.6mm Mounting Style: Table Cable Plug Type: CEE 7/7 Plug Color: Black Cable Length: 2.4m Cable Size: 1.5mm² Cable Type: H05VV-F3G1.50 Cable Color: Black Cable Material: PVC Socket Material: Thermoplastics Socket Color: Various Case Material: Metal Case Color: Blue CE Marking: no This International Socket Strip includes seven international test sockets. Input power is provided by a single cord terminated with a Continental European plug. For 220-240VAC Circuits: Continental Europe (CEE 7) Denmark Italy India (old British BS 546) Switzerland Australia/New Zealand United Kingdom/Ireland
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Socket Type: See Product Specs Number of Sockets: 7 Length: 482.6mm Mounting Style: Table Cable Plug Type: CEE 7/7 Plug Color: Black Cable Length: 2.4m Cable Size: 1.5mm² Cable Type: H05VV-F3G1.50 Cable Color: Black Cable Material: PVC Socket Material: Thermoplastics Socket Color: Various Case Material: Metal Case Color: Blue CE Marking: no This International Socket Strip includes seven international test sockets. Input power is provided by a single cord terminated with a Continental European plug. For 220-240VAC Circuits: Continental Europe (CEE 7) Denmark Italy India (old British BS 546) Switzerland Australia/New Zealand United Kingdom/Ireland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
International Socket Strip-Table Mount - 85010120 - Interpower
Oskaloosa, IA, United States
International Socket Strip-Table Mount
85010120
International Socket Strip-Table Mount 85010120
Current Rating: 10A Voltage Rating: 250VAC Socket Type: See Product Specs Number of Sockets: 7 Length: 482.6mm Mounting Style: Table Cable Plug Type: CEE 7/7 Plug Color: Black Cable Length: 2.4m Cable Size: 1.5mm² Cable Type: H05VV-F3G1.50 Cable Color: Black Cable Material: PVC Socket Material: Thermoplastics Socket Color: Various Case Material: Metal Case Color: Blue CE Marking: no This International Socket Strip includes seven international test sockets. Input power is provided by a single cord terminated with a Continental European plug. For 220-240VAC Circuits: Continental Europe (CEE 7) Denmark Italy India (old British BS 546) Switzerland Australia/New Zealand United Kingdom/Ireland

Current Rating: 10A

Voltage Rating: 250VAC

Socket Type: See Product Specs

Number of Sockets: 7

Length: 482.6mm

Mounting Style: Table

Cable Plug Type: CEE 7/7

Plug Color: Black

Cable Length: 2.4m

Cable Size: 1.5mm²

Cable Type: H05VV-F3G1.50

Cable Color: Black

Cable Material: PVC

Socket Material: Thermoplastics

Socket Color: Various

Case Material: Metal

Case Color: Blue

CE Marking: no

This International Socket Strip includes seven international test sockets. Input power is provided by a single cord terminated with a Continental European plug. For 220-240VAC Circuits: Continental Europe (CEE 7) Denmark Italy India (old British BS 546) Switzerland Australia/New Zealand United Kingdom/Ireland

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 85010120
Product Name International Socket Strip-Table Mount
Voltage 250VAC
Unlock Full Specs
to access all available technical data

Similar Products

International Socket Strip-Rack Mount - 85010113 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
8-Position Accessory Power Strip - 85010030 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
4-Position Accessory Power Strip - 85010070 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
United Kingdom 4-Position Socket Strip - 85010322 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 13.0 amps
View Details