Interpower 4-Position Accessory Power Strip 852J2D00

Description
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 236mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes 1 IEC 60320 power inlet 4 Reversed power outlets 10 amp Double-pole circuit breaker Maximum operating ambient 40ºC.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 236mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes 1 IEC 60320 power inlet 4 Reversed power outlets 10 amp Double-pole circuit breaker Maximum operating ambient 40ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Position Accessory Power Strip - 852J2D00 - Interpower
Oskaloosa, IA, United States
4-Position Accessory Power Strip
852J2D00
4-Position Accessory Power Strip 852J2D00
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 236mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes 1 IEC 60320 power inlet 4 Reversed power outlets 10 amp Double-pole circuit breaker Maximum operating ambient 40ºC.

Current Rating: 10A

Voltage Rating: 125-240VAC

Inlet Type: C14

Number of Inlets: 1

Outlet Type: Sheet F

Number of Outlets: 4

Length: 236mm

Mounting Style: Table

Socket Material: Polyamide

Case Material: Metal

Case Color: Beige

CE Marking: yes

1 IEC 60320 power inlet 4 Reversed power outlets 10 amp Double-pole circuit breaker Maximum operating ambient 40ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 852J2D00
Product Name 4-Position Accessory Power Strip
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

6-Position Accessory Power Strip - 852J2F03 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
6 Outlet Australian Power Strip w/Surge Protection - 85010053 - Interpower
Specs
Voltage 240VAC
Number of Outlets 6
Current 10.0 amps
View Details
International Socket Strip-Table Mount - 85010120 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details