Interpower Continental European 8-Position Socket Strip 85003080

Description
Current Rating: 16A Voltage Rating: 250VAC Socket Type: CEE 7 Number of Sockets: 8 Length: 945.4mm Mounting Style: Table Cable Plug Type: CEE 7/7 Plug Color: White Cable Length: 2.5m Cable Size: 1.5mm Cable Type: H05VV-F Cable Color: White Cable Material: PVC Socket Material: Plastic Socket Color: White Case Material: Metal Case Color: Orange CE Marking: yes Includes rocker switch.
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Socket Type: CEE 7 Number of Sockets: 8 Length: 945.4mm Mounting Style: Table Cable Plug Type: CEE 7/7 Plug Color: White Cable Length: 2.5m Cable Size: 1.5mm Cable Type: H05VV-F Cable Color: White Cable Material: PVC Socket Material: Plastic Socket Color: White Case Material: Metal Case Color: Orange CE Marking: yes Includes rocker switch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continental European 8-Position Socket Strip - 85003080 - Interpower
Oskaloosa, IA, United States
Continental European 8-Position Socket Strip
85003080
Continental European 8-Position Socket Strip 85003080
Current Rating: 16A Voltage Rating: 250VAC Socket Type: CEE 7 Number of Sockets: 8 Length: 945.4mm Mounting Style: Table Cable Plug Type: CEE 7/7 Plug Color: White Cable Length: 2.5m Cable Size: 1.5mm Cable Type: H05VV-F Cable Color: White Cable Material: PVC Socket Material: Plastic Socket Color: White Case Material: Metal Case Color: Orange CE Marking: yes Includes rocker switch.

Current Rating: 16A

Voltage Rating: 250VAC

Socket Type: CEE 7

Number of Sockets: 8

Length: 945.4mm

Mounting Style: Table

Cable Plug Type: CEE 7/7

Plug Color: White

Cable Length: 2.5m

Cable Size: 1.5mm

Cable Type: H05VV-F

Cable Color: White

Cable Material: PVC

Socket Material: Plastic

Socket Color: White

Case Material: Metal

Case Color: Orange

CE Marking: yes

Includes rocker switch.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 85003080
Product Name Continental European 8-Position Socket Strip
Voltage 250VAC
Number of Outlets 8
Current 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

4-Position Accessory Power Strip w/Connector Locks - 852J2D27 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
8-Position Accessory Power Strip - 85010030 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
6 Outlet Australian Power Strip w/Surge Protection - 85010053 - Interpower
Specs
Voltage 240VAC
Number of Outlets 6
Current 10.0 amps
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details