Interpower North American 6-Position Socket Strip 85010200

Description
Current Rating: 15A Voltage Rating: 125VAC Socket Type: NEMA 5-15R Number of Sockets: 6 Length: 311mm Mounting Style: Panel or Wall Cable Plug Type: NEMA 5-15P Plug Color: Black Cable Length: 1.83m Cable Size: 3x14 AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Black Case Material: Aluminum/plastic Case Color: Silver CE Marking: no Includes circuit breaker and rocker switch. REMARKS: Mounting clips, hardware, and instructions included with each strip.
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Socket Type: NEMA 5-15R Number of Sockets: 6 Length: 311mm Mounting Style: Panel or Wall Cable Plug Type: NEMA 5-15P Plug Color: Black Cable Length: 1.83m Cable Size: 3x14 AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Black Case Material: Aluminum/plastic Case Color: Silver CE Marking: no Includes circuit breaker and rocker switch. REMARKS: Mounting clips, hardware, and instructions included with each strip.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American 6-Position Socket Strip - 85010200 - Interpower
Oskaloosa, IA, United States
North American 6-Position Socket Strip
85010200
North American 6-Position Socket Strip 85010200
Current Rating: 15A Voltage Rating: 125VAC Socket Type: NEMA 5-15R Number of Sockets: 6 Length: 311mm Mounting Style: Panel or Wall Cable Plug Type: NEMA 5-15P Plug Color: Black Cable Length: 1.83m Cable Size: 3x14 AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Black Case Material: Aluminum/plastic Case Color: Silver CE Marking: no Includes circuit breaker and rocker switch. REMARKS: Mounting clips, hardware, and instructions included with each strip.

Current Rating: 15A

Voltage Rating: 125VAC

Socket Type: NEMA 5-15R

Number of Sockets: 6

Length: 311mm

Mounting Style: Panel or Wall

Cable Plug Type: NEMA 5-15P

Plug Color: Black

Cable Length: 1.83m

Cable Size: 3x14 AWG

Cable Type: SJT

Cable Color: Black

Cable Material: PVC

Socket Material: Thermoplastic

Socket Color: Black

Case Material: Aluminum/plastic

Case Color: Silver

CE Marking: no

Includes circuit breaker and rocker switch.

REMARKS: Mounting clips, hardware, and instructions included with each strip.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 85010200
Product Name North American 6-Position Socket Strip
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

6-Position Accessory Power Strip - 852J2F03 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
United Kingdom 4-Position Socket Strip - 85010322 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 13.0 amps
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
North American 4-position Socket Strip - 85010360 - Interpower
Specs
Voltage 125VAC
Number of Outlets 4
Current 15.0 amps
View Details