Interpower North American 4-Position Socket Strip 85010231

Description
Current Rating: 15A Voltage Rating: 250VAC Socket Type: NEMA 6-15R Number of Sockets: 4 Length: 278mm Mounting Style: Table with clips Cable Plug Type: NEMA 6-15P Plug Color: Black Cable Length: 1.83m Cable Size: 3x14 AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Black Case Material: Aluminum/plastic Case Color: Silver CE Marking: no Includes rocker switch and mounting clips.
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 250VAC Socket Type: NEMA 6-15R Number of Sockets: 4 Length: 278mm Mounting Style: Table with clips Cable Plug Type: NEMA 6-15P Plug Color: Black Cable Length: 1.83m Cable Size: 3x14 AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Black Case Material: Aluminum/plastic Case Color: Silver CE Marking: no Includes rocker switch and mounting clips.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American 4-Position Socket Strip - 85010231 - Interpower
Oskaloosa, IA, United States
North American 4-Position Socket Strip
85010231
North American 4-Position Socket Strip 85010231
Current Rating: 15A Voltage Rating: 250VAC Socket Type: NEMA 6-15R Number of Sockets: 4 Length: 278mm Mounting Style: Table with clips Cable Plug Type: NEMA 6-15P Plug Color: Black Cable Length: 1.83m Cable Size: 3x14 AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Black Case Material: Aluminum/plastic Case Color: Silver CE Marking: no Includes rocker switch and mounting clips.

Current Rating: 15A

Voltage Rating: 250VAC

Socket Type: NEMA 6-15R

Number of Sockets: 4

Length: 278mm

Mounting Style: Table with clips

Cable Plug Type: NEMA 6-15P

Plug Color: Black

Cable Length: 1.83m

Cable Size: 3x14 AWG

Cable Type: SJT

Cable Color: Black

Cable Material: PVC

Socket Material: Thermoplastic

Socket Color: Black

Case Material: Aluminum/plastic

Case Color: Silver

CE Marking: no

Includes rocker switch and mounting clips.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 85010231
Product Name North American 4-Position Socket Strip
Voltage 250VAC
Number of Outlets 4
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 5-Position Socket Strip - 85023050 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
United Kingdom 5-Position Socket Strip - 85031054 - Interpower
Specs
Voltage 250VAC
Number of Outlets 5
Current 13.0 amps
View Details
6-Position Accessory Power Strip - 852J2F03 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Continental European 4-Position Socket Strip - 85003040 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 16.0 amps
View Details