Interpower IEC 60320 Sheet J Screw Mount Power Outlet; Gray 83031100

Description
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Tin plated Brass Sheet Style: Sheet J Mounting Style: Screw General Material: PBT Color: Gray CE Marking: yes
Request a Quote Datasheet
Description
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Tin plated Brass Sheet Style: Sheet J Mounting Style: Screw General Material: PBT Color: Gray CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 Sheet J Screw Mount Power Outlet; Gray - 83031100 - Interpower
Oskaloosa, IA, United States
IEC 60320 Sheet J Screw Mount Power Outlet; Gray
83031100
IEC 60320 Sheet J Screw Mount Power Outlet; Gray 83031100
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Tin plated Brass Sheet Style: Sheet J Mounting Style: Screw General Material: PBT Color: Gray CE Marking: yes

Int'l Current Rating: 16A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Quick Disconnects: 3

Terminal Material: Tin plated Brass

Sheet Style: Sheet J

Mounting Style: Screw

General Material: PBT

Color: Gray

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83031100
Product Name IEC 60320 Sheet J Screw Mount Power Outlet; Gray
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
Standards / Certifications RoHS; VDE; CE
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C16 Snap-In Inlet; 1.5mm panel thickness - 83030240 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
NEMA 6-20 Hospital Grade Plug - 88030410 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 6-20
View Details
32/30A 6 Hour Inlet Blue, 2P 3W, IP44 - 84432225 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
16A/250V Danish Plug - 88010741 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; Afsnit 107-2-D1
View Details