Interpower Italian Black 16A/250VAC Socket 88052050

Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 HB Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEI 23 Plug/Socket Standard: CEI-23-16/VII Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: See Remarks CE Marking: no REMARKS: Front and rear panel mount. Accepts both 10A and 16A Italian plugs. Temp. per VDE normal house-hold; 25 to 35 C short time. Material:Makrolon 2407, Ultramid B3UG4,Perlex R5563.
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 HB Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEI 23 Plug/Socket Standard: CEI-23-16/VII Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: See Remarks CE Marking: no REMARKS: Front and rear panel mount. Accepts both 10A and 16A Italian plugs. Temp. per VDE normal house-hold; 25 to 35 C short time. Material:Makrolon 2407, Ultramid B3UG4,Perlex R5563.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Italian Black 16A/250VAC Socket - 88052050 - Interpower
Oskaloosa, IA, United States
Italian Black 16A/250VAC Socket
88052050
Italian Black 16A/250VAC Socket 88052050
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 HB Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEI 23 Plug/Socket Standard: CEI-23-16/VII Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: See Remarks CE Marking: no REMARKS: Front and rear panel mount. Accepts both 10A and 16A Italian plugs. Temp. per VDE normal house-hold; 25 to 35 C short time. Material:Makrolon 2407, Ultramid B3UG4,Perlex R5563.

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: Max. Amb. 35ºC

Flammability Rating: UL 94 HB

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: CEI 23

Plug/Socket Standard: CEI-23-16/VII

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 1.5mm²

General Material: See Remarks

CE Marking: no

REMARKS: Front and rear panel mount. Accepts both 10A and 16A Italian plugs. Temp. per VDE normal house-hold; 25 to 35 C short time. Material:Makrolon 2407, Ultramid B3UG4,Perlex R5563.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88052050
Product Name Italian Black 16A/250VAC Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
Country Selection Italy
Standards / Certifications RoHS; VDE; CEI-23-16/VII
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-20 Plug - 88030160 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-20
View Details
10A/250V White Australian Socket - 88010512 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details
NEMA 5-20 Cable Mount Connector - 88030130 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-20
Standards / Certifications UL; CSA; WD 6
View Details
Continental European In-line Socket - 88010391 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details