Interpower IEC 60320 C8 Screw Mount Power Inlet 83011500

Description
Int'l Current Rating: 2.5A Int'l Voltage Rating: 250VAC N.A. Current Rating: 2.5A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 0 Solder Tabs: 2 Terminal Material: Nickel-plated brass Sheet Style: C8 Mounting Style: Screw General Material: Polyamide PA6 Color: Black CE Marking: yes REMARKS: Solder tabs are 2.8mm.
Request a Quote Datasheet
Description
Int'l Current Rating: 2.5A Int'l Voltage Rating: 250VAC N.A. Current Rating: 2.5A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 0 Solder Tabs: 2 Terminal Material: Nickel-plated brass Sheet Style: C8 Mounting Style: Screw General Material: Polyamide PA6 Color: Black CE Marking: yes REMARKS: Solder tabs are 2.8mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C8 Screw Mount Power Inlet - 83011500 - Interpower
Oskaloosa, IA, United States
IEC 60320 C8 Screw Mount Power Inlet
83011500
IEC 60320 C8 Screw Mount Power Inlet 83011500
Int'l Current Rating: 2.5A Int'l Voltage Rating: 250VAC N.A. Current Rating: 2.5A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 0 Solder Tabs: 2 Terminal Material: Nickel-plated brass Sheet Style: C8 Mounting Style: Screw General Material: Polyamide PA6 Color: Black CE Marking: yes REMARKS: Solder tabs are 2.8mm.

Int'l Current Rating: 2.5A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 2.5A

N.A. Voltage Rating : 250VAC

Temperature Rating: 70ºC

Flammability Rating: UL 94 V-0

Class: II

Quick Disconnects: 0

Solder Tabs: 2

Terminal Material: Nickel-plated brass

Sheet Style: C8

Mounting Style: Screw

General Material: Polyamide PA6

Color: Black

CE Marking: yes

REMARKS: Solder tabs are 2.8mm.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83011500
Product Name IEC 60320 C8 Screw Mount Power Inlet
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Screw
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20R GFCI with NEMA 12/4, IP65 Housing - 88051020 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-20
Standards / Certifications CSA; NEMA WD6
View Details
IEC 60320 C14 Screw Mount Power Inlet - 83030110 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 C18 Snap-In Inlet; 1.5mm panel thickness - 83030350 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 C24 Snap-in Power Inlet - 83030550 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details