Interpower NEMA L5-15 Plug 88030240

Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L5-15 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 3 wire Cable Size: 7.6mm to 16.6mm OD General Material: Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L5-15 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 3 wire Cable Size: 7.6mm to 16.6mm OD General Material: Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA L5-15 Plug - 88030240 - Interpower
Oskaloosa, IA, United States
NEMA L5-15 Plug
88030240
NEMA L5-15 Plug 88030240
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L5-15 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 3 wire Cable Size: 7.6mm to 16.6mm OD General Material: Nylon CE Marking: no

Current Rating: 15A

Voltage Rating: 125VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA L5-15

Plug/Socket Standard: WD 6

Plug/Socket Color: Black/White

Cable Selection: 3 wire

Cable Size: 7.6mm to 16.6mm OD

General Material: Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030240
Product Name NEMA L5-15 Plug
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L5-15
Standards / Certifications UL; CSA; WD 6
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15 Plug - 88030100 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-15
View Details
IEC 60320 C16 Snap-In Inlet; 1.5mm panel thickness - 83030250 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
15A/125V North American Snap-In Receptacle - 88214100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
Angled 10A Chinese Hand Wired Plug - 88040250 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; GB 2099.1, GB 1002
View Details