Interpower 16A/250V Italian Socket 88010672

Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 15ºC to 35ºC Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEI 23-16VII Plug/Socket Standard: CEI 23-16 Plug/Socket Color: Ivory Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 15ºC to 35ºC Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEI 23-16VII Plug/Socket Standard: CEI 23-16 Plug/Socket Color: Ivory Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16A/250V Italian Socket - 88010672 - Interpower
Oskaloosa, IA, United States
16A/250V Italian Socket
88010672
16A/250V Italian Socket 88010672
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 15ºC to 35ºC Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEI 23-16VII Plug/Socket Standard: CEI 23-16 Plug/Socket Color: Ivory Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Thermoplastic CE Marking: no

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: 15ºC to 35ºC

Flammability Rating: 750ºC Glow wire

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: CEI 23-16VII

Plug/Socket Standard: CEI 23-16

Plug/Socket Color: Ivory

Cable Selection: 3 wire

Cable Size: 1.5mm²

General Material: Thermoplastic

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010672
Product Name 16A/250V Italian Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23-16VII
Country Selection Italy
Standards / Certifications RoHS; CEI 23-16
Unlock Full Specs
to access all available technical data

Similar Products

16/20A 6Hr Plug Red/Black, 4P 5W, IP 44 Plug - 84151305 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
Continental European Duplex Socket Black - 88010240 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
Three Function Single Fuse Power Entry Module - 83543001 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Japanese Adapter Plug - 88100011 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration JIS; Other; JIS C8303
View Details