Interpower IEC 60320 Sheet E Rewireable Cable Mount Plug 83032020

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Nickel-plated brass Sheet Style: Sheet E General Material: PBT Color: White CE Marking: yes
Request a Quote Datasheet
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Nickel-plated brass Sheet Style: Sheet E General Material: PBT Color: White CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 Sheet E Rewireable Cable Mount Plug - 83032020 - Interpower
Oskaloosa, IA, United States
IEC 60320 Sheet E Rewireable Cable Mount Plug
83032020
IEC 60320 Sheet E Rewireable Cable Mount Plug 83032020
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Nickel-plated brass Sheet Style: Sheet E General Material: PBT Color: White CE Marking: yes

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Terminal Material: Nickel-plated brass

Sheet Style: Sheet E

General Material: PBT

Color: White

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83032020
Product Name IEC 60320 Sheet E Rewireable Cable Mount Plug
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Standards / Certifications RoHS; VDE; CE
Unlock Full Specs
to access all available technical data

Similar Products

15A/250V North American Screw Mount Receptacle - 88284100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
15A/250V Australian Hospital Grade Plug - 88010860 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details
20A/250V Brazil Plug - 88040300 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; NBR14136
View Details
IEC 60320Four Position Accessory Power Module - 83020141 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details