Interpower NEMA 5-20R GFCI with NEMA 12/4, IP65 Housing 88051020

Description
NOTE: This is an Obsolete Part Current Rating: UL 15A, CSA 5A Voltage Rating: 125VAC Temperature Rating: -10ºC to 60ºC Flammability Rating: UL 94 V-0 Hous Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Ivory Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: See Remarks CE Marking: yes REMARKS: Materials: Aluminum/Polycarbona te housing.Polycarbonat e UV, UL94V-O rated. InsertMaterial UL94HB. Meets OSHA, NFPA 70E & NFPA79. Hinged cover with latch, lockable.
Request a Quote Datasheet
Description
NOTE: This is an Obsolete Part Current Rating: UL 15A, CSA 5A Voltage Rating: 125VAC Temperature Rating: -10ºC to 60ºC Flammability Rating: UL 94 V-0 Hous Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Ivory Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: See Remarks CE Marking: yes REMARKS: Materials: Aluminum/Polycarbona te housing.Polycarbonat e UV, UL94V-O rated. InsertMaterial UL94HB. Meets OSHA, NFPA 70E & NFPA79. Hinged cover with latch, lockable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20R GFCI with NEMA 12/4, IP65 Housing - 88051020 - Interpower
Oskaloosa, IA, United States
NEMA 5-20R GFCI with NEMA 12/4, IP65 Housing
88051020
NEMA 5-20R GFCI with NEMA 12/4, IP65 Housing 88051020
NOTE: This is an Obsolete Part Current Rating: UL 15A, CSA 5A Voltage Rating: 125VAC Temperature Rating: -10ºC to 60ºC Flammability Rating: UL 94 V-0 Hous Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Ivory Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: See Remarks CE Marking: yes REMARKS: Materials: Aluminum/Polycarbona te housing.Polycarbonat e UV, UL94V-O rated. InsertMaterial UL94HB. Meets OSHA, NFPA 70E & NFPA79. Hinged cover with latch, lockable.

NOTE: This is an Obsolete Part

Current Rating: UL 15A, CSA 5A

Voltage Rating: 125VAC

Temperature Rating: -10ºC to 60ºC

Flammability Rating: UL 94 V-0 Hous

Ingress Protection Rating: IP65/NEMA 12/4

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 5-20

Plug/Socket Standard: NEMA WD6

Plug/Socket Color: Ivory

Cable Selection: 3 wire

Cable Size: 18 AWG to 10 AWG

General Material: See Remarks

CE Marking: yes

REMARKS: Materials: Aluminum/Polycarbonate housing.Polycarbonate UV, UL94V-O rated. InsertMaterial UL94HB. Meets OSHA, NFPA 70E & NFPA79. Hinged cover with latch, lockable.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88051020
Product Name NEMA 5-20R GFCI with NEMA 12/4, IP65 Housing
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-20
Standards / Certifications CSA; NEMA WD6
Phase Single
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

10A Argentina Plug - 88040271 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 10A
View Details
16A Italian Plug - 88010873 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; CEI 23-16VII
View Details
IEC 60320 C16 Snap-In Inlet; 1.5mm panel thickness - 83030240 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Two Function Power Entry Module - 83550010 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details