Interpower SafeBloc with 2.5m 3x1.50mm cable 82930011

Description
Safebloc with 2.5m of 3x1.50mm cable. SPECIFICATIONS: Materials: Tough, impact resistant, flame retardant thermoplastics. Rating: 13A 250VAC / 5A 24VDCFuse: One BS 1362 13A fuse supplied. Weight: Approx. 272 gramsUse in testing during product development. Simplifies mains power connection during production test burn-in.
Request a Quote
Description
Safebloc with 2.5m of 3x1.50mm cable. SPECIFICATIONS: Materials: Tough, impact resistant, flame retardant thermoplastics. Rating: 13A 250VAC / 5A 24VDCFuse: One BS 1362 13A fuse supplied. Weight: Approx. 272 gramsUse in testing during product development. Simplifies mains power connection during production test burn-in.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SafeBloc with 2.5m 3x1.50mm cable - 82930011 - Interpower
Oskaloosa, IA, United States
SafeBloc with 2.5m 3x1.50mm cable
82930011
SafeBloc with 2.5m 3x1.50mm cable 82930011
Safebloc with 2.5m of 3x1.50mm cable. SPECIFICATIONS: Materials: Tough, impact resistant, flame retardant thermoplastics. Rating: 13A 250VAC / 5A 24VDCFuse: One BS 1362 13A fuse supplied. Weight: Approx. 272 gramsUse in testing during product development. Simplifies mains power connection during production test burn-in.

Safebloc with 2.5m of 3x1.50mm cable. SPECIFICATIONS: Materials: Tough, impact resistant, flame retardant thermoplastics. Rating: 13A 250VAC / 5A 24VDCFuse: One BS 1362 13A fuse supplied. Weight: Approx. 272 gramsUse in testing during product development. Simplifies mains power connection during production test burn-in.

Buy Now

Technical Specifications

  Interpower
Product Category Rocker Switches
Product Number 82930011
Product Name SafeBloc with 2.5m 3x1.50mm cable
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710040 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 221 F (105 C)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details