Interpower Double-pole, Single-throw On/Off Rocker Switch 82710060

Description
Current Rating: 16A Voltage Rating: 125/250VAC Temperature Rating: 100ºC Electrical Life: 10000 cycles Mechanical Life: 50000 cycles Horsepower Rating: 1-125V/2-250V Insulation Resistance: >100 Mega-Ohms Dielectric Strength: 3000VAC Quick Disconnects: 4 ea. 6.3mm Terminal Material: Silver-plated Panel Thickness: .8 to 5.0mm General Material: Polyamide 6/6 Color: Black CE Marking: yes REMARKS: 1552.3104 R38 on approval documents.
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 125/250VAC Temperature Rating: 100ºC Electrical Life: 10000 cycles Mechanical Life: 50000 cycles Horsepower Rating: 1-125V/2-250V Insulation Resistance: >100 Mega-Ohms Dielectric Strength: 3000VAC Quick Disconnects: 4 ea. 6.3mm Terminal Material: Silver-plated Panel Thickness: .8 to 5.0mm General Material: Polyamide 6/6 Color: Black CE Marking: yes REMARKS: 1552.3104 R38 on approval documents.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Oskaloosa, IA, United States
Double-pole, Single-throw On/Off Rocker Switch
82710060
Double-pole, Single-throw On/Off Rocker Switch 82710060
Current Rating: 16A Voltage Rating: 125/250VAC Temperature Rating: 100ºC Electrical Life: 10000 cycles Mechanical Life: 50000 cycles Horsepower Rating: 1-125V/2-250V Insulation Resistance: >100 Mega-Ohms Dielectric Strength: 3000VAC Quick Disconnects: 4 ea. 6.3mm Terminal Material: Silver-plated Panel Thickness: .8 to 5.0mm General Material: Polyamide 6/6 Color: Black CE Marking: yes REMARKS: 1552.3104 R38 on approval documents.

Current Rating: 16A

Voltage Rating: 125/250VAC

Temperature Rating: 100ºC

Electrical Life: 10000 cycles

Mechanical Life: 50000 cycles

Horsepower Rating: 1-125V/2-250V

Insulation Resistance: >100 Mega-Ohms

Dielectric Strength: 3000VAC

Quick Disconnects: 4 ea. 6.3mm

Terminal Material: Silver-plated

Panel Thickness: .8 to 5.0mm

General Material: Polyamide 6/6

Color: Black

CE Marking: yes

REMARKS: 1552.3104 R38 on approval documents.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Rocker Switches
Product Number 82710060
Product Name Double-pole, Single-throw On/Off Rocker Switch
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
Mechanical Life 50000
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710030 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710040 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 221 F (105 C)
View Details