Interpower Double-pole, Single-throw On/Off Rocker Switch 82710020

Description
Current Rating: 6/4A Voltage Rating: 125/250VAC Temperature Rating: Ambient 85ºC Electrical Life: 10000 cycles Mechanical Life: 50000 cycles Horsepower Rating: 1/10 HP@125/250 Insulation Resistance: >100 Mega-Ohms Dielectric Strength: 3000VAC Quick Disconnects: 4 ea. 4.8mm Terminal Material: Silver-plated Panel Thickness: .75 to 1.25mm General Material: Polyamide 6/6 Color: Black CE Marking: yes REMARKS: Ratings: VDE=4A(1A Inductive)/250VAC; UL &CSA=6A/125VAC & 4A/250VAC.1852.1128 R58 on Approval documents
Request a Quote Datasheet
Description
Current Rating: 6/4A Voltage Rating: 125/250VAC Temperature Rating: Ambient 85ºC Electrical Life: 10000 cycles Mechanical Life: 50000 cycles Horsepower Rating: 1/10 HP@125/250 Insulation Resistance: >100 Mega-Ohms Dielectric Strength: 3000VAC Quick Disconnects: 4 ea. 4.8mm Terminal Material: Silver-plated Panel Thickness: .75 to 1.25mm General Material: Polyamide 6/6 Color: Black CE Marking: yes REMARKS: Ratings: VDE=4A(1A Inductive)/250VAC; UL &CSA=6A/125VAC & 4A/250VAC.1852.1128 R58 on Approval documents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Oskaloosa, IA, United States
Double-pole, Single-throw On/Off Rocker Switch
82710020
Double-pole, Single-throw On/Off Rocker Switch 82710020
Current Rating: 6/4A Voltage Rating: 125/250VAC Temperature Rating: Ambient 85ºC Electrical Life: 10000 cycles Mechanical Life: 50000 cycles Horsepower Rating: 1/10 HP@125/250 Insulation Resistance: >100 Mega-Ohms Dielectric Strength: 3000VAC Quick Disconnects: 4 ea. 4.8mm Terminal Material: Silver-plated Panel Thickness: .75 to 1.25mm General Material: Polyamide 6/6 Color: Black CE Marking: yes REMARKS: Ratings: VDE=4A(1A Inductive)/250VAC; UL &CSA=6A/125VAC & 4A/250VAC.1852.1128 R58 on Approval documents

Current Rating: 6/4A

Voltage Rating: 125/250VAC

Temperature Rating: Ambient 85ºC

Electrical Life: 10000 cycles

Mechanical Life: 50000 cycles

Horsepower Rating: 1/10 HP@125/250

Insulation Resistance: >100 Mega-Ohms

Dielectric Strength: 3000VAC

Quick Disconnects: 4 ea. 4.8mm

Terminal Material: Silver-plated

Panel Thickness: .75 to 1.25mm

General Material: Polyamide 6/6

Color: Black

CE Marking: yes

REMARKS: Ratings: VDE=4A(1A Inductive)/250VAC; UL &CSA=6A/125VAC & 4A/250VAC.1852.1128 R58 on Approval documents

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Rocker Switches
Product Number 82710020
Product Name Double-pole, Single-throw On/Off Rocker Switch
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
Mechanical Life 50000
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710030 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710040 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 221 F (105 C)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details