Interpower SafeBloc 13A 250V 82930010

Description
1. Constructed from tough impact resistant, flame retardant plastics. The lid incorporates a fuse and switching device. A glowing neon lamp visible with lid open or closed indicates when power is connected to the device.2. Max rating: 13A AC 250V / 5A DC 24V.3. Size: 130mm x 60mm x 50mm high,Weight: 245 gms.4. If you decide to use 10A or 6A cable, change the fuse to the appropriate rated type. Use BS1362 (ceramic type) fuse.5. Product carries CE Marking.6. Operating Temp. range: -20ºC to +70ºC7. RoHS Compliant APPROVALS: MISC
Request a Quote
Description
1. Constructed from tough impact resistant, flame retardant plastics. The lid incorporates a fuse and switching device. A glowing neon lamp visible with lid open or closed indicates when power is connected to the device.2. Max rating: 13A AC 250V / 5A DC 24V.3. Size: 130mm x 60mm x 50mm high,Weight: 245 gms.4. If you decide to use 10A or 6A cable, change the fuse to the appropriate rated type. Use BS1362 (ceramic type) fuse.5. Product carries CE Marking.6. Operating Temp. range: -20ºC to +70ºC7. RoHS Compliant APPROVALS: MISC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SafeBloc 13A 250V - 82930010 - Interpower
Oskaloosa, IA, United States
SafeBloc 13A 250V
82930010
SafeBloc 13A 250V 82930010
1. Constructed from tough impact resistant, flame retardant plastics. The lid incorporates a fuse and switching device. A glowing neon lamp visible with lid open or closed indicates when power is connected to the device.2. Max rating: 13A AC 250V / 5A DC 24V.3. Size: 130mm x 60mm x 50mm high,Weight: 245 gms.4. If you decide to use 10A or 6A cable, change the fuse to the appropriate rated type. Use BS1362 (ceramic type) fuse.5. Product carries CE Marking.6. Operating Temp. range: -20ºC to +70ºC7. RoHS Compliant APPROVALS: MISC

1. Constructed from tough impact resistant, flame retardant plastics. The lid incorporates a fuse and switching device. A glowing neon lamp visible with lid open or closed indicates when power is connected to the device.2. Max rating: 13A AC 250V / 5A DC 24V.3. Size: 130mm x 60mm x 50mm high,Weight: 245 gms.4. If you decide to use 10A or 6A cable, change the fuse to the appropriate rated type. Use BS1362 (ceramic type) fuse.5. Product carries CE Marking.6. Operating Temp. range: -20ºC to +70ºC7. RoHS Compliant

APPROVALS: MISC

Buy Now

Technical Specifications

  Interpower
Product Category Rocker Switches
Product Number 82930010
Product Name SafeBloc 13A 250V
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710030 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710040 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 221 F (105 C)
View Details
Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details