Interpower Double-pole, Single-throw Horizontal Mounting 82710070

Description
Current Rating: 6/10/12A Voltage Rating: 250/125VAC Temperature Rating: 100ºC/55ºC Electrical Life: 50000 cycles Mechanical Life: 100000 cycles Horsepower Rating: See Remarks. Insulation Resistance: >100 Mega-Ohms Dielectric Strength: 3000VAC Quick Disconnects: 4 ea. 4.8mm Terminal Material: Silver-plated Panel Thickness: .75 to 1.25mm General Material: Polyamide 6.6 Color: Black CE Marking: yes REMARKS: Flammability UL 94V-0. Ratings: VDE=6A(4AInductive)/ 250VAC & 10A(4A Inductive)/250VAC;UL & CSA=12A/125-250VAC. Horsepower 1/2 HP @125VAC & 1/3HP @ 250VAC. 1858.1104 R138.
Request a Quote Datasheet
Description
Current Rating: 6/10/12A Voltage Rating: 250/125VAC Temperature Rating: 100ºC/55ºC Electrical Life: 50000 cycles Mechanical Life: 100000 cycles Horsepower Rating: See Remarks. Insulation Resistance: >100 Mega-Ohms Dielectric Strength: 3000VAC Quick Disconnects: 4 ea. 4.8mm Terminal Material: Silver-plated Panel Thickness: .75 to 1.25mm General Material: Polyamide 6.6 Color: Black CE Marking: yes REMARKS: Flammability UL 94V-0. Ratings: VDE=6A(4AInductive)/ 250VAC & 10A(4A Inductive)/250VAC;UL & CSA=12A/125-250VAC. Horsepower 1/2 HP @125VAC & 1/3HP @ 250VAC. 1858.1104 R138.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Oskaloosa, IA, United States
Double-pole, Single-throw Horizontal Mounting
82710070
Double-pole, Single-throw Horizontal Mounting 82710070
Current Rating: 6/10/12A Voltage Rating: 250/125VAC Temperature Rating: 100ºC/55ºC Electrical Life: 50000 cycles Mechanical Life: 100000 cycles Horsepower Rating: See Remarks. Insulation Resistance: >100 Mega-Ohms Dielectric Strength: 3000VAC Quick Disconnects: 4 ea. 4.8mm Terminal Material: Silver-plated Panel Thickness: .75 to 1.25mm General Material: Polyamide 6.6 Color: Black CE Marking: yes REMARKS: Flammability UL 94V-0. Ratings: VDE=6A(4AInductive)/ 250VAC & 10A(4A Inductive)/250VAC;UL & CSA=12A/125-250VAC. Horsepower 1/2 HP @125VAC & 1/3HP @ 250VAC. 1858.1104 R138.

Current Rating: 6/10/12A

Voltage Rating: 250/125VAC

Temperature Rating: 100ºC/55ºC

Electrical Life: 50000 cycles

Mechanical Life: 100000 cycles

Horsepower Rating: See Remarks.

Insulation Resistance: >100 Mega-Ohms

Dielectric Strength: 3000VAC

Quick Disconnects: 4 ea. 4.8mm

Terminal Material: Silver-plated

Panel Thickness: .75 to 1.25mm

General Material: Polyamide 6.6

Color: Black

CE Marking: yes

REMARKS: Flammability UL 94V-0. Ratings: VDE=6A(4AInductive)/250VAC & 10A(4A Inductive)/250VAC;UL & CSA=12A/125-250VAC. Horsepower 1/2 HP @125VAC & 1/3HP @ 250VAC. 1858.1104 R138.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Rocker Switches
Product Number 82710070
Product Name Double-pole, Single-throw Horizontal Mounting
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
Mechanical Life 100000
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710030 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details