Interpower North American Fuse Time Delay 1A 813MSL-1

Description
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 35A General Material: Glass Color: Clear CE Marking: no
Request a Quote
Description
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 35A General Material: Glass Color: Clear CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Oskaloosa, IA, United States
North American Fuse Time Delay 1A
813MSL-1
North American Fuse Time Delay 1A 813MSL-1
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 35A General Material: Glass Color: Clear CE Marking: no

NOTE: This is an Obsolete Part

NOTE: This part is not available for sale

Current Rating: 1A

Voltage Rating: 250VAC

Temperature Rating: 70ºC

Fuse Type: Time Delay

Fuse Size: ¼" x 1¼"

Breaking Capacity: 35A

General Material: Glass

Color: Clear

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 813MSL-1
Product Name North American Fuse Time Delay 1A
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details