Interpower North American Fuse Time Delay 10A 813MDA-10

Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 200A General Material: Brass,Ceramic Color: White CE Marking: no
Request a Quote
Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 200A General Material: Brass,Ceramic Color: White CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Oskaloosa, IA, United States
North American Fuse Time Delay 10A
813MDA-10
North American Fuse Time Delay 10A 813MDA-10
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 200A General Material: Brass,Ceramic Color: White CE Marking: no

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: 70ºC

Fuse Type: Time Delay

Fuse Size: ¼" x 1¼"

Breaking Capacity: 200A

General Material: Brass,Ceramic

Color: White

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 813MDA-10
Product Name North American Fuse Time Delay 10A
Fuse Material Ceramic; Brass,Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details