Interpower North American Fuse Fast Acting 1A 813GMA-1

Description
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: 5x20mm Breaking Capacity: 35A General Material: Glass Color: Clear CE Marking: no
Request a Quote
Description
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: 5x20mm Breaking Capacity: 35A General Material: Glass Color: Clear CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Oskaloosa, IA, United States
North American Fuse Fast Acting 1A
813GMA-1
North American Fuse Fast Acting 1A 813GMA-1
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: 5x20mm Breaking Capacity: 35A General Material: Glass Color: Clear CE Marking: no

NOTE: This is an Obsolete Part

NOTE: This part is not available for sale

Current Rating: 1A

Voltage Rating: 250VAC

Temperature Rating: 70ºC

Fuse Type: Fast Acting

Fuse Size: 5x20mm

Breaking Capacity: 35A

General Material: Glass

Color: Clear

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 813GMA-1
Product Name North American Fuse Fast Acting 1A
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details