Interpower Replacement Fuses for UK Plugs 81400790

Description
NOTE: This part is not available for sale Current Rating: 5A Voltage Rating: 240VAC Temperature Rating: 35ºC Max* Fuse Type: BS 1362 Fuse Size: 25.4mm Breaking Capacity: 6000A General Material: Tube Ceramic Color: Black CE Marking: no REMARKS: *Note: 35ºC Max. for full load with a derating of 0.5% for every degree higher than 35ºC.
Request a Quote
Description
NOTE: This part is not available for sale Current Rating: 5A Voltage Rating: 240VAC Temperature Rating: 35ºC Max* Fuse Type: BS 1362 Fuse Size: 25.4mm Breaking Capacity: 6000A General Material: Tube Ceramic Color: Black CE Marking: no REMARKS: *Note: 35ºC Max. for full load with a derating of 0.5% for every degree higher than 35ºC.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Replacement Fuses for UK Plugs - 81400790 - Interpower
Oskaloosa, IA, United States
Replacement Fuses for UK Plugs
81400790
Replacement Fuses for UK Plugs 81400790
NOTE: This part is not available for sale Current Rating: 5A Voltage Rating: 240VAC Temperature Rating: 35ºC Max* Fuse Type: BS 1362 Fuse Size: 25.4mm Breaking Capacity: 6000A General Material: Tube Ceramic Color: Black CE Marking: no REMARKS: *Note: 35ºC Max. for full load with a derating of 0.5% for every degree higher than 35ºC.

NOTE: This part is not available for sale

Current Rating: 5A

Voltage Rating: 240VAC

Temperature Rating: 35ºC Max*

Fuse Type: BS 1362

Fuse Size: 25.4mm

Breaking Capacity: 6000A

General Material: Tube Ceramic

Color: Black

CE Marking: no

REMARKS: *Note: 35ºC Max. for full load with a derating of 0.5% for every degree higher than 35ºC.

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 81400790
Product Name Replacement Fuses for UK Plugs
Fuse Material Ceramic; Tube Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details