Interpower Fuse Carrier for 5x20mm fuses 80920210

Description
N.A. Current Rating: 10A/20A Int'l Current Rating: 10A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: -40ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : 5x20mm General Material: Thermoplastic Color: Black CE Marking: yes
Request a Quote Datasheet
Description
N.A. Current Rating: 10A/20A Int'l Current Rating: 10A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: -40ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : 5x20mm General Material: Thermoplastic Color: Black CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Oskaloosa, IA, United States
Fuse Carrier for 5x20mm fuses
80920210
Fuse Carrier for 5x20mm fuses 80920210
N.A. Current Rating: 10A/20A Int'l Current Rating: 10A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: -40ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : 5x20mm General Material: Thermoplastic Color: Black CE Marking: yes

N.A. Current Rating: 10A/20A

Int'l Current Rating: 10A

N.A. Voltage Rating: 250VAC

Int'l Voltage Rating: 250VAC

Temperature Rating: -40ºC to 85ºC

Flammability Rating: UL 94 V-0

Fuse Size : 5x20mm

General Material: Thermoplastic

Color: Black

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Fuse Holders
Product Number 80920210
Product Name Fuse Carrier for 5x20mm fuses
Standard Fuse Size Accomodated 5mm x 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for 5x20mm fuses - 80920211 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Carrier for International Fuse - 80910310 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Carrier for ¼
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details