Interpower "Touchproof" Fuse Holder, Low Profile/Snap-In 80910100

Description
N.A. Current Rating: See Remarks.A Int'l Current Rating: 6.3A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: -55ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : ¼"x1¼" / 5x20mm Max. Panel Thickness: 3.18mm Terminal Style: Angled 4.8mm QD Terminal Material: Tin-pltd. Brass Body Style: Low Profile Mounting Style: Snap-in General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Current Ratings: VDE & SEMKO=6.3A; CSA=16A;and UL=20A. Fuse carrier sold separately.
Request a Quote Datasheet
Description
N.A. Current Rating: See Remarks.A Int'l Current Rating: 6.3A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: -55ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : ¼"x1¼" / 5x20mm Max. Panel Thickness: 3.18mm Terminal Style: Angled 4.8mm QD Terminal Material: Tin-pltd. Brass Body Style: Low Profile Mounting Style: Snap-in General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Current Ratings: VDE & SEMKO=6.3A; CSA=16A;and UL=20A. Fuse carrier sold separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oskaloosa, IA, United States
"Touchproof" Fuse Holder, Low Profile/Snap-In
80910100
"Touchproof" Fuse Holder, Low Profile/Snap-In 80910100
N.A. Current Rating: See Remarks.A Int'l Current Rating: 6.3A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: -55ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : ¼"x1¼" / 5x20mm Max. Panel Thickness: 3.18mm Terminal Style: Angled 4.8mm QD Terminal Material: Tin-pltd. Brass Body Style: Low Profile Mounting Style: Snap-in General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Current Ratings: VDE & SEMKO=6.3A; CSA=16A;and UL=20A. Fuse carrier sold separately.

N.A. Current Rating: See Remarks.A

Int'l Current Rating: 6.3A

N.A. Voltage Rating: 250VAC

Int'l Voltage Rating: 250VAC

Temperature Rating: -55ºC to 85ºC

Flammability Rating: UL 94 V-0

Fuse Size : ¼"x1¼" / 5x20mm

Max. Panel Thickness: 3.18mm

Terminal Style: Angled 4.8mm QD

Terminal Material: Tin-pltd. Brass

Body Style: Low Profile

Mounting Style: Snap-in

General Material: Thermoplastic

Color: Black

CE Marking: yes

REMARKS: Current Ratings: VDE & SEMKO=6.3A; CSA=16A;and UL=20A. Fuse carrier sold separately.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Fuse Holders
Product Number 80910100
Product Name "Touchproof" Fuse Holder, Low Profile/Snap-In
Standard Fuse Size Accomodated 5mm x 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Carrier for International Fuse - 80910310 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Carrier for 5x20mm fuses - 80920212 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details