Interpower "Touchproof" Fuse Holder, Low Profile/Rear Hex Nut 80920102

Description
N.A. Current Rating: 20A Int'l Current Rating: 10A N.A. Voltage Rating: 600VAC Int'l Voltage Rating: 250VAC Temperature Rating: -40ºC to 85ºC Flammability Rating: UL 94 V-0 Glow Wire Ignition Temp: 775°ºC Glow Wire Flammability Index: 850°ºC Fuse Size : ¼"x1¼" / 5x20mm Ingress Protection: IP 40 Power Acceptance IEC: 4W/10A @ Ta 23°ºC Max. Panel Thickness: 7mm Terminal Style: 4.8mm QD Terminal Material: See Remarks Body Style: Low Profile Mounting Style: Panel General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Torque on Fixing Nutmax 1.2Nm. Terminals are tin plated copper alloy. Halogenated flame retardant & red phosphorous free. IEC 60127-6 compliant.
Request a Quote Datasheet
Description
N.A. Current Rating: 20A Int'l Current Rating: 10A N.A. Voltage Rating: 600VAC Int'l Voltage Rating: 250VAC Temperature Rating: -40ºC to 85ºC Flammability Rating: UL 94 V-0 Glow Wire Ignition Temp: 775°ºC Glow Wire Flammability Index: 850°ºC Fuse Size : ¼"x1¼" / 5x20mm Ingress Protection: IP 40 Power Acceptance IEC: 4W/10A @ Ta 23°ºC Max. Panel Thickness: 7mm Terminal Style: 4.8mm QD Terminal Material: See Remarks Body Style: Low Profile Mounting Style: Panel General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Torque on Fixing Nutmax 1.2Nm. Terminals are tin plated copper alloy. Halogenated flame retardant & red phosphorous free. IEC 60127-6 compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oskaloosa, IA, United States
"Touchproof" Fuse Holder, Low Profile/Rear Hex Nut
80920102
"Touchproof" Fuse Holder, Low Profile/Rear Hex Nut 80920102
N.A. Current Rating: 20A Int'l Current Rating: 10A N.A. Voltage Rating: 600VAC Int'l Voltage Rating: 250VAC Temperature Rating: -40ºC to 85ºC Flammability Rating: UL 94 V-0 Glow Wire Ignition Temp: 775°ºC Glow Wire Flammability Index: 850°ºC Fuse Size : ¼"x1¼" / 5x20mm Ingress Protection: IP 40 Power Acceptance IEC: 4W/10A @ Ta 23°ºC Max. Panel Thickness: 7mm Terminal Style: 4.8mm QD Terminal Material: See Remarks Body Style: Low Profile Mounting Style: Panel General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Torque on Fixing Nutmax 1.2Nm. Terminals are tin plated copper alloy. Halogenated flame retardant & red phosphorous free. IEC 60127-6 compliant.

N.A. Current Rating: 20A

Int'l Current Rating: 10A

N.A. Voltage Rating: 600VAC

Int'l Voltage Rating: 250VAC

Temperature Rating: -40ºC to 85ºC

Flammability Rating: UL 94 V-0

Glow Wire Ignition Temp: 775°ºC

Glow Wire Flammability Index: 850°ºC

Fuse Size : ¼"x1¼" / 5x20mm

Ingress Protection: IP 40

Power Acceptance IEC: 4W/10A @ Ta 23°ºC

Max. Panel Thickness: 7mm

Terminal Style: 4.8mm QD

Terminal Material: See Remarks

Body Style: Low Profile

Mounting Style: Panel

General Material: Thermoplastic

Color: Black

CE Marking: yes

REMARKS: Torque on Fixing Nutmax 1.2Nm. Terminals are tin plated copper alloy. Halogenated flame retardant & red phosphorous free. IEC 60127-6 compliant.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Fuse Holders
Product Number 80920102
Product Name "Touchproof" Fuse Holder, Low Profile/Rear Hex Nut
Standard Fuse Size Accomodated 5mm x 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Carier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details