Integrated Device Technology Low-Voltage Quad 2:1 Mux/Demux Bus Switch 74CBTLV3257PGG

Description
The 74CBTLV3257 is a quad 2:1 multiplexer/demultip lexer. The select (S) input controls the data flow. The multiplexers/demulti plexers are enabled when the output-enable ( OE ) input is low. The 74CBTLV3257 operates at -40C to +85C
Datasheet
Description
The 74CBTLV3257 is a quad 2:1 multiplexer/demultip lexer. The select (S) input controls the data flow. The multiplexers/demulti plexers are enabled when the output-enable ( OE ) input is low. The 74CBTLV3257 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage Quad 2:1 Mux/Demux Bus Switch - 74CBTLV3257PGG - Integrated Device Technology
San Jose, CA, USA
Low-Voltage Quad 2:1 Mux/Demux Bus Switch
74CBTLV3257PGG
Low-Voltage Quad 2:1 Mux/Demux Bus Switch 74CBTLV3257PGG
The 74CBTLV3257 is a quad 2:1 multiplexer/demultip lexer. The select (S) input controls the data flow. The multiplexers/demulti plexers are enabled when the output-enable ( OE ) input is low. The 74CBTLV3257 operates at -40C to +85C

The 74CBTLV3257 is a quad 2:1 multiplexer/demultiplexer. The select (S) input controls the data flow. The multiplexers/demultiplexers are enabled when the output-enable ( OE ) input is low. The 74CBTLV3257 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 74CBTLV3257PGG
Product Name Low-Voltage Quad 2:1 Mux/Demux Bus Switch
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

48-lane, 12-port PCIe Gen3 System Interconnect Switch - 89H48H12G3YCHLG - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 676
Package Type FCBGA
View Details
12-lane, 3-port PCIe I/O Expansion Switch - 89HPES12N3AZGBCGI - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 324
Package Type CABGA
View Details