Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8102SG TLE8102SG

Description
A proportional Current Feedback (CFB) functionality is implemented for each cahnnel. All channels are protected against over-current/tempera ture and enhanced with an active clamping circuitry for driving inductive loads. Load status detection is possible over the SPI or thru the status pins for: Short to GND (SCG), Open Load (OL), and Short to Battery (SCB). 2 input pins are available for direct PWM control of the switches. Summary of Features Embedded Current Feedback 8-bit SPI 2x Direct Input Pins 2x Status Pins Active Clamping Diagnosis for SCG, OL and SCB Selectable Over-Current Protection (I-limit/switch-off) Over-Temperature Protection IC Over-Temperature Warning Electrostatic Discharge (ESD) Protection Low Quiescent Current Mode 3.3V µC compatible inputs Green Product (RoHS compliant) AEC Qualified Benefits Current Feedback Function High Current Capability Small Efficient Package Full Protection Full Diagnosis SPI communication Potential Applications Engine Management Driving Resistive Loads (Oxigen Sensor Heater, Lamp) Driving Inductive Loads (Solenoids, Valves) Industrial Applications
Request a Quote Datasheet
Description
A proportional Current Feedback (CFB) functionality is implemented for each cahnnel. All channels are protected against over-current/tempera ture and enhanced with an active clamping circuitry for driving inductive loads. Load status detection is possible over the SPI or thru the status pins for: Short to GND (SCG), Open Load (OL), and Short to Battery (SCB). 2 input pins are available for direct PWM control of the switches. Summary of Features Embedded Current Feedback 8-bit SPI 2x Direct Input Pins 2x Status Pins Active Clamping Diagnosis for SCG, OL and SCB Selectable Over-Current Protection (I-limit/switch-off) Over-Temperature Protection IC Over-Temperature Warning Electrostatic Discharge (ESD) Protection Low Quiescent Current Mode 3.3V µC compatible inputs Green Product (RoHS compliant) AEC Qualified Benefits Current Feedback Function High Current Capability Small Efficient Package Full Protection Full Diagnosis SPI communication Potential Applications Engine Management Driving Resistive Loads (Oxigen Sensor Heater, Lamp) Driving Inductive Loads (Solenoids, Valves) Industrial Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8102SG - TLE8102SG - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8102SG
TLE8102SG
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8102SG TLE8102SG
A proportional Current Feedback (CFB) functionality is implemented for each cahnnel. All channels are protected against over-current/tempera ture and enhanced with an active clamping circuitry for driving inductive loads. Load status detection is possible over the SPI or thru the status pins for: Short to GND (SCG), Open Load (OL), and Short to Battery (SCB). 2 input pins are available for direct PWM control of the switches. Summary of Features Embedded Current Feedback 8-bit SPI 2x Direct Input Pins 2x Status Pins Active Clamping Diagnosis for SCG, OL and SCB Selectable Over-Current Protection (I-limit/switch-off) Over-Temperature Protection IC Over-Temperature Warning Electrostatic Discharge (ESD) Protection Low Quiescent Current Mode 3.3V µC compatible inputs Green Product (RoHS compliant) AEC Qualified Benefits Current Feedback Function High Current Capability Small Efficient Package Full Protection Full Diagnosis SPI communication Potential Applications Engine Management Driving Resistive Loads (Oxigen Sensor Heater, Lamp) Driving Inductive Loads (Solenoids, Valves) Industrial Applications

A proportional Current Feedback (CFB) functionality is implemented for each cahnnel. All channels are protected against over-current/temperature and enhanced with an active clamping circuitry for driving inductive loads. Load status detection is possible over the SPI or thru the status pins for: Short to GND (SCG), Open Load (OL), and Short to Battery (SCB). 2 input pins are available for direct PWM control of the switches.


Summary of Features

  • Embedded Current Feedback
  • 8-bit SPI
  • 2x Direct Input Pins
  • 2x Status Pins
  • Active Clamping
  • Diagnosis for SCG, OL and SCB
  • Selectable Over-Current Protection (I-limit/switch-off)
  • Over-Temperature Protection
  • IC Over-Temperature Warning
  • Electrostatic Discharge (ESD) Protection
  • Low Quiescent Current Mode
  • 3.3V µC compatible inputs
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Current Feedback Function
  • High Current Capability
  • Small Efficient Package
  • Full Protection
  • Full Diagnosis
  • SPI communication

Potential Applications

  • Engine Management
    • Driving Resistive Loads (Oxigen Sensor Heater, Lamp)
    • Driving Inductive Loads (Solenoids, Valves)
  • Industrial Applications
Supplier's Site Datasheet
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8102SG - 032815-TLE8102SG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8102SG
032815-TLE8102SG
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8102SG 032815-TLE8102SG
Manufacturer: Infineon Technologies Win Source Part Number: 032815-TLE8102SG Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 2 Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 180 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-12-11 Alternative Parts (Cross-Reference): VND830ETR-E; TLE8102SGAUMA1; VND830E-E; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 032815-TLE8102SG
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 2
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 180 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-12-11
Alternative Parts (Cross-Reference): VND830ETR-E; TLE8102SGAUMA1; VND830E-E;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Logic Signal Switches IC Analog Switches
Product Number TLE8102SG 032815-TLE8102SG
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8102SG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE8102SG
Standards and Certifications RoHS
tON 10000 to 50000 ns
tOFF 10000 to 50000 ns
Unlock Full Specs
to access all available technical data

Similar Products