Integrated Device Technology High-Speed CMOS 10-Bit Bus Switch with Flow-Thru Pinout QS3861QG

Description
The QS3861 provides a set of ten high-speed CMOS TTL -compatible bus switches. The low ON resistance (5 ohm) of the QS3861 allows inputs to be connected without adding propagation delay and without generating additional ground bounce noise. The Bus Enable ( BE ) signal turns the switches on. The QS3861 operates at -40C to +85C.
Request a Quote Datasheet
Description
The QS3861 provides a set of ten high-speed CMOS TTL -compatible bus switches. The low ON resistance (5 ohm) of the QS3861 allows inputs to be connected without adding propagation delay and without generating additional ground bounce noise. The Bus Enable ( BE ) signal turns the switches on. The QS3861 operates at -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS 10-Bit Bus Switch with Flow-Thru Pinout - QS3861QG - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS 10-Bit Bus Switch with Flow-Thru Pinout
QS3861QG
High-Speed CMOS 10-Bit Bus Switch with Flow-Thru Pinout QS3861QG
The QS3861 provides a set of ten high-speed CMOS TTL -compatible bus switches. The low ON resistance (5 ohm) of the QS3861 allows inputs to be connected without adding propagation delay and without generating additional ground bounce noise. The Bus Enable ( BE ) signal turns the switches on. The QS3861 operates at -40C to +85C.

The QS3861 provides a set of ten high-speed CMOS TTL -compatible bus switches. The low ON resistance (5 ohm) of the QS3861 allows inputs to be connected without adding propagation delay and without generating additional ground bounce noise. The Bus Enable ( BE ) signal turns the switches on. The QS3861 operates at -40C to +85C.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3861QG - 1241287-QS3861QG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3861QG
1241287-QS3861QG
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3861QG 1241287-QS3861QG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1241287-QS3861QG Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1241287-QS3861QG
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS3861QG 1241287-QS3861QG
Product Name High-Speed CMOS 10-Bit Bus Switch with Flow-Thru Pinout Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3861QG
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quad 3.3V TSSOP Analog Switch and Multiplexer IC - 743-74CBTLV3126PWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
Quad Analog Switch and Multiplexer IC - 747-74LV4066DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 14
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 1915251 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details