Integrated Device Technology 48-lane, 12-port PCIe System Interconnect Switch 89HPES48H12ZABRI

Description
Provides 48 PCIe lanes and 12 ports of high-performance, deterministic system interconnect switching. All ports receive full line rate, non-blocking throughput for multiple traffic flows regardless of switch loading.
Datasheet
Description
Provides 48 PCIe lanes and 12 ports of high-performance, deterministic system interconnect switching. All ports receive full line rate, non-blocking throughput for multiple traffic flows regardless of switch loading.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
48-lane, 12-port PCIe System Interconnect Switch - 89HPES48H12ZABRI - Integrated Device Technology
San Jose, CA, USA
48-lane, 12-port PCIe System Interconnect Switch
89HPES48H12ZABRI
48-lane, 12-port PCIe System Interconnect Switch 89HPES48H12ZABRI
Provides 48 PCIe lanes and 12 ports of high-performance, deterministic system interconnect switching. All ports receive full line rate, non-blocking throughput for multiple traffic flows regardless of switch loading.

Provides 48 PCIe lanes and 12 ports of high-performance, deterministic system interconnect switching. All ports receive full line rate, non-blocking throughput for multiple traffic flows regardless of switch loading.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 89HPES48H12ZABRI
Product Name 48-lane, 12-port PCIe System Interconnect Switch
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3011TE - BTS3011TE - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details
2K x 2K TSI, 16 I/O at 2/4/8Mbps, 3.3V - 72V90823PQFG - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 100
Package Type QFP
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS117 - BTS117 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 70000 ns
View Details
12-lane, 12-port PCIe Gen2 System Interconnect Switch - 89H12NT12G2ZCHLG - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 324
Package Type FCBGA
View Details