Innovative Sensor Technology IST USA Division Humidity Sensors P14 Rapid

Description
Stable and robust humidity sensors with ultra-fast response time are often required in applications involving meteorology – not only in normal conditions, but also under elevated environmental constraints such as extremely low temperatures, high radiation levels and under extreme condensation. Such applications need fully tailored solutions, such as those provided by the Innovative Sensor Technology IST AG P14 Rapid. The P14 Rapid combines speed and full range operation in an ideal way. The sensor is capable of measuring 0 % RH to 100 % RH (maximal dew point +85 °C) with a capacitance of 140 pF ±40 pF (wired) / 180 pF ±50 pF (SMD) (at 30 % RH and +23 °C) and operates within a temperature range of -80 °C to +150 °C. Further advantages of the P14 Rapid capacitive RH sensor include: Ultra-fast response time Temperature shock resistant Condensation resistant Fast recovery time High humidity stability Wide temperature range Customer specific sensor available upon request The IST AG P14 Rapid capacitive RH sensor is available with CuP-SIL-wire post-plated with Sn, Au/Cu-wire or as SMD for automatic packaging as standard.
Request a Quote
Description
Stable and robust humidity sensors with ultra-fast response time are often required in applications involving meteorology – not only in normal conditions, but also under elevated environmental constraints such as extremely low temperatures, high radiation levels and under extreme condensation. Such applications need fully tailored solutions, such as those provided by the Innovative Sensor Technology IST AG P14 Rapid. The P14 Rapid combines speed and full range operation in an ideal way. The sensor is capable of measuring 0 % RH to 100 % RH (maximal dew point +85 °C) with a capacitance of 140 pF ±40 pF (wired) / 180 pF ±50 pF (SMD) (at 30 % RH and +23 °C) and operates within a temperature range of -80 °C to +150 °C. Further advantages of the P14 Rapid capacitive RH sensor include: Ultra-fast response time Temperature shock resistant Condensation resistant Fast recovery time High humidity stability Wide temperature range Customer specific sensor available upon request The IST AG P14 Rapid capacitive RH sensor is available with CuP-SIL-wire post-plated with Sn, Au/Cu-wire or as SMD for automatic packaging as standard.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensors P14 Rapid
Stable and robust humidity sensors with ultra-fast response time are often required in applications involving meteorology – not only in normal conditions, but also under elevated environmental constraints such as extremely low temperatures, high radiation levels and under extreme condensation. Such applications need fully tailored solutions, such as those provided by the Innovative Sensor Technology IST AG P14 Rapid. The P14 Rapid combines speed and full range operation in an ideal way. The sensor is capable of measuring 0 % RH to 100 % RH (maximal dew point +85 °C) with a capacitance of 140 pF ±40 pF (wired) / 180 pF ±50 pF (SMD) (at 30 % RH and +23 °C) and operates within a temperature range of -80 °C to +150 °C. Further advantages of the P14 Rapid capacitive RH sensor include: Ultra-fast response time Temperature shock resistant Condensation resistant Fast recovery time High humidity stability Wide temperature range Customer specific sensor available upon request The IST AG P14 Rapid capacitive RH sensor is available with CuP-SIL-wire post-plated with Sn, Au/Cu-wire or as SMD for automatic packaging as standard.

Stable and robust humidity sensors with ultra-fast response time are often required in applications involving meteorology – not only in normal conditions, but also under elevated environmental constraints such as extremely low temperatures, high radiation levels and under extreme condensation. Such applications need fully tailored solutions, such as those provided by the Innovative Sensor Technology IST AG P14 Rapid. The P14 Rapid combines speed and full range operation in an ideal way. The sensor is capable of measuring 0 % RH to 100 % RH (maximal dew point +85 °C) with a capacitance of 140 pF ±40 pF (wired) / 180 pF ±50 pF (SMD) (at 30 % RH and +23 °C) and operates within a temperature range of -80 °C to +150 °C.

Further advantages of the P14 Rapid capacitive RH sensor include:

  • Ultra-fast response time
  • Temperature shock resistant
  • Condensation resistant
  • Fast recovery time
  • High humidity stability
  • Wide temperature range
  • Customer specific sensor available upon request

The IST AG P14 Rapid capacitive RH sensor is available with CuP-SIL-wire post-plated with Sn, Au/Cu-wire or as SMD for automatic packaging as standard.

Supplier's Site

Technical Specifications

  Innovative Sensor Technology IST USA Division
Product Category Moisture Meters
Product Number P14 Rapid
Product Name Humidity Sensors
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - MK33-W - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
View Details
Humidity, Moisture Sensors - 2952-P14-W_5(150PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details
Humidity, Moisture Sensors - 2952-P14RAPID-W_5(140+/-40PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details
Humidity Sensors - P14-W - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
View Details