Innovative Sensor Technology IST USA Division Humidity, Moisture Sensors K5_5 (200PF +/-50PF)

Description
Humidity Temperature Sensor 0 ~ 100% RH Capacitance 5s Through Hole
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH Capacitance 5s Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 2952-K5_5(200PF+/-50PF)-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
2952-K5_5(200PF+/-50PF)-ND
Humidity, Moisture Sensors 2952-K5_5(200PF+/-50PF)-ND
Humidity Temperature Sensor 0 ~ 100% RH Capacitance 5s Through Hole

Humidity Temperature Sensor 0 ~ 100% RH Capacitance 5s Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Moisture Meters
Product Number 2952-K5_5(200PF+/-50PF)-ND
Product Name Humidity, Moisture Sensors
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details
Humidity, Moisture Sensors - HM1520-ND - DigiKey
Specs
Relative Humidity Range 1 to 99 %
Relative Humidity Accuracy 2 %
Operating Temp -22 to 140 F (-30 to 60 C)
View Details
2 suppliers
Hygrometers - 2410533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details
Humidity, Moisture Sensors - 2952-MK33-W(300PF+/-40PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 374 F (-40 to 190 C)
Digital Outputs Capacitance
View Details