Innovative Sensor Technology IST USA Division Humidity, Moisture Sensors MK33-W (300PF +/-40PF)

Description
Humidity Temperature Sensor 0 ~ 100% RH Capacitance 6s Through Hole
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH Capacitance 6s Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 2952-MK33-W(300PF+/-40PF)-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
2952-MK33-W(300PF+/-40PF)-ND
Humidity, Moisture Sensors 2952-MK33-W(300PF+/-40PF)-ND
Humidity Temperature Sensor 0 ~ 100% RH Capacitance 6s Through Hole

Humidity Temperature Sensor 0 ~ 100% RH Capacitance 6s Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Moisture Meters
Product Number 2952-MK33-W(300PF+/-40PF)-ND
Product Name Humidity, Moisture Sensors
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

T15e - t15e - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity Sensors - 10142048-31 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Humidity, Moisture Sensors - 2952-153435-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details