Thanks to its linear characteristics and its wide range of potential uses, the IST AG P14-W humidity sensor is the ideal solution for universal measuring tasks in a wide variety of different applications. The sensor is capable of measuring 0 % RH to 100 % RH (maximal dew point +85 °C) with a capacitance of 150 pF ±50 pF (wired) / 180 pF ±50 pF (SMD) (at 30 % RH and +23 °C) and operates within a temperature range of -50 °C to +150 °C.
Further advantages of the P14-W capacitive RH sensor include:
The IST AG P14-W capacitive RH sensor is available with CuP-SIL-wire post-plated with Sn, Au/Cu-wire or as SMD for automatic packaging as standard.
| Innovative Sensor Technology IST USA Division | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | P14-W |
| Product Name | Humidity Sensors |
| Technology | Capacitive |
| Application | Moisture / Water Content in Gases / Air |
| Variables Measured | Relative Humidity |
| Form Factor | Sensor |