InfraTec GmbH High Definition Infrared Thermographic Camera VarioCAM® HD Head 800

Description
The worldwide unique infrared camera VarioCAM® HD head 800 with its latest detector technology in XGA format defines the premium segment of uncooled industrial cameras. Microbolometer detector with up to (1,024 × 768) IR pixels Opto-mechanical MicroScan with up to (2,048×1,536) IR pixels Frame rate of up to 240Hz, GigE Vision interface Process- and trigger interface Pixel size with microscopic lens up to 17 μm Recording and storage of IR frames rates with up to 240 Hz Rugged light metal housing IP67 The thermographic high-resolution system VarioCAM® HD head was conceived for demanding stationary monitoring and measurement tasks. The VarioCAM® HD head produces brilliant high-quality thermographic images with 16 bits, which allows unprecedented efficiency, especially when capturing smallest details on large object surfaces. Because of the maximum frame rate of 240 Hz, very quick temperature changes can be recognized reliably. The various sets of equipment make it easy to adjust the setup to the respective measurement task: The application range includes automatic threshold recognition and signaling, digital real-time image acquisition via GigE, online processing of thermographic data and much more. The industrial light metal housing (IP67) allows easy and inexpensive installation in tough process environments. Application examples: High-resolution thermography in research and development Stationary micro thermography Security engineering and early fire detection Monitoring and controlling of fast-running processes
Request a Quote
Description
The worldwide unique infrared camera VarioCAM® HD head 800 with its latest detector technology in XGA format defines the premium segment of uncooled industrial cameras. Microbolometer detector with up to (1,024 × 768) IR pixels Opto-mechanical MicroScan with up to (2,048×1,536) IR pixels Frame rate of up to 240Hz, GigE Vision interface Process- and trigger interface Pixel size with microscopic lens up to 17 μm Recording and storage of IR frames rates with up to 240 Hz Rugged light metal housing IP67 The thermographic high-resolution system VarioCAM® HD head was conceived for demanding stationary monitoring and measurement tasks. The VarioCAM® HD head produces brilliant high-quality thermographic images with 16 bits, which allows unprecedented efficiency, especially when capturing smallest details on large object surfaces. Because of the maximum frame rate of 240 Hz, very quick temperature changes can be recognized reliably. The various sets of equipment make it easy to adjust the setup to the respective measurement task: The application range includes automatic threshold recognition and signaling, digital real-time image acquisition via GigE, online processing of thermographic data and much more. The industrial light metal housing (IP67) allows easy and inexpensive installation in tough process environments. Application examples: High-resolution thermography in research and development Stationary micro thermography Security engineering and early fire detection Monitoring and controlling of fast-running processes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Definition Infrared Thermographic Camera - VarioCAM® HD Head 800 - InfraTec GmbH
Dresden, Germany
High Definition Infrared Thermographic Camera
VarioCAM® HD Head 800
High Definition Infrared Thermographic Camera VarioCAM® HD Head 800
The worldwide unique infrared camera VarioCAM® HD head 800 with its latest detector technology in XGA format defines the premium segment of uncooled industrial cameras. Microbolometer detector with up to (1,024 × 768) IR pixels Opto-mechanical MicroScan with up to (2,048×1,536) IR pixels Frame rate of up to 240Hz, GigE Vision interface Process- and trigger interface Pixel size with microscopic lens up to 17 μm Recording and storage of IR frames rates with up to 240 Hz Rugged light metal housing IP67 The thermographic high-resolution system VarioCAM® HD head was conceived for demanding stationary monitoring and measurement tasks. The VarioCAM® HD head produces brilliant high-quality thermographic images with 16 bits, which allows unprecedented efficiency, especially when capturing smallest details on large object surfaces. Because of the maximum frame rate of 240 Hz, very quick temperature changes can be recognized reliably. The various sets of equipment make it easy to adjust the setup to the respective measurement task: The application range includes automatic threshold recognition and signaling, digital real-time image acquisition via GigE, online processing of thermographic data and much more. The industrial light metal housing (IP67) allows easy and inexpensive installation in tough process environments. Application examples: High-resolution thermography in research and development Stationary micro thermography Security engineering and early fire detection Monitoring and controlling of fast-running processes

The worldwide unique infrared camera VarioCAM® HD head 800 with its latest detector technology in XGA format defines the premium segment of uncooled industrial cameras.

  • Microbolometer detector with up to (1,024 × 768) IR pixels
  • Opto-mechanical MicroScan with up to (2,048×1,536) IR pixels
  • Frame rate of up to 240Hz, GigE Vision interface
  • Process- and trigger interface
  • Pixel size with microscopic lens up to 17 μm
  • Recording and storage of IR frames rates with up to 240 Hz
  • Rugged light metal housing IP67

The thermographic high-resolution system VarioCAM® HD head was conceived for demanding stationary monitoring and measurement tasks. The VarioCAM® HD head produces brilliant high-quality thermographic images with 16 bits, which allows unprecedented efficiency, especially when capturing smallest details on large object surfaces. Because of the maximum frame rate of 240 Hz, very quick temperature changes can be recognized reliably.

The various sets of equipment make it easy to adjust the setup to the respective measurement task: The application range includes automatic threshold recognition and signaling, digital real-time image acquisition via GigE, online processing of thermographic data and much more. The industrial light metal housing (IP67) allows easy and inexpensive installation in tough process environments.

Application examples:

  • High-resolution thermography in research and development
  • Stationary micro thermography
  • Security engineering and early fire detection
  • Monitoring and controlling of fast-running processes
Supplier's Site

Technical Specifications

  InfraTec GmbH
Product Category Thermal Imagers
Product Number VarioCAM® HD Head 800
Product Name High Definition Infrared Thermographic Camera
Detector Type Array; Microbolometer
Cooling Uncooled
Portable Battery Powered; Removable Data Storage
Features & Options Built-in Color / Visual Camera; Built-in Microphone
Ambient Temperature Range -13 to 131 F (-25 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Infrared Thermographic Camera - ImageIR®9400 hs - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
High Definition Infrared Thermographic Camera - VarioCAM®HDx Head 600 - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Portable Removable Data Storage
View Details
New Generation SWIR Infrared Cameras - ImageIR®8100 - InfraTec GmbH
Specs
Detector Type Array
Cooling Uncooled
Measurement Range 300 to 1700 C (572 to 3092 F)
View Details
Infrared Camera Series - VarioCAM®HDx Head 600 security - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Ambient Temperature Range -13 to 131 F (-25 to 55 C)
View Details