InfraTec GmbH Super-Zoom Infrared Thermographic Camera ImageIR®9300 Z

Description
The high-end infrared camera ImageIR® 9300 Z with 30× zoom lens allows effortless handling of complex reconnaissance and surveillance tasks. Cooled detectors with up to (1,280 × 1,024) IR pixels Detection range of 15 km for persons Detection range of 18 km for vehicles Customizable software interface offers time coded real-time playback Description: The ImageIR® camera series is a high-precision measurement solution that has been an indispensable tool in high-quality research, development and automation solutions for many years. There is more beyond high-end infrared camera series ImageIR®: The combination of this thermal imaging system with a premium 30× zoom lens facilitates complex observation and investigation, such as border control, vehicle observation and monitoring of the environment or animals. The detection range is outstanding: vehicles can be detected up to 18km and persons up to 15km. The rugged and exact power zoom together with the high-performance 30× zoom lens achieves a continuously adjustable field of view from (39.8×32.3)° down to (1.3×1.0)° with a detector format of (1,280×1,024) IR pixels. Therefore, also objects being far away can be displayed with a high-resolution infrared image. The camera versions ImageIR® 8300 Z and ImageIR® 9300 Z with detector formats of (640×512) and (1,280 × 1,024) IR pixels are available. The customizable software interface offers time coded real-time playback.
Request a Quote
Description
The high-end infrared camera ImageIR® 9300 Z with 30× zoom lens allows effortless handling of complex reconnaissance and surveillance tasks. Cooled detectors with up to (1,280 × 1,024) IR pixels Detection range of 15 km for persons Detection range of 18 km for vehicles Customizable software interface offers time coded real-time playback Description: The ImageIR® camera series is a high-precision measurement solution that has been an indispensable tool in high-quality research, development and automation solutions for many years. There is more beyond high-end infrared camera series ImageIR®: The combination of this thermal imaging system with a premium 30× zoom lens facilitates complex observation and investigation, such as border control, vehicle observation and monitoring of the environment or animals. The detection range is outstanding: vehicles can be detected up to 18km and persons up to 15km. The rugged and exact power zoom together with the high-performance 30× zoom lens achieves a continuously adjustable field of view from (39.8×32.3)° down to (1.3×1.0)° with a detector format of (1,280×1,024) IR pixels. Therefore, also objects being far away can be displayed with a high-resolution infrared image. The camera versions ImageIR® 8300 Z and ImageIR® 9300 Z with detector formats of (640×512) and (1,280 × 1,024) IR pixels are available. The customizable software interface offers time coded real-time playback.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Super-Zoom Infrared Thermographic Camera - ImageIR®9300 Z - InfraTec GmbH
Dresden, Germany
Super-Zoom Infrared Thermographic Camera
ImageIR®9300 Z
Super-Zoom Infrared Thermographic Camera ImageIR®9300 Z
The high-end infrared camera ImageIR® 9300 Z with 30× zoom lens allows effortless handling of complex reconnaissance and surveillance tasks. Cooled detectors with up to (1,280 × 1,024) IR pixels Detection range of 15 km for persons Detection range of 18 km for vehicles Customizable software interface offers time coded real-time playback Description: The ImageIR® camera series is a high-precision measurement solution that has been an indispensable tool in high-quality research, development and automation solutions for many years. There is more beyond high-end infrared camera series ImageIR®: The combination of this thermal imaging system with a premium 30× zoom lens facilitates complex observation and investigation, such as border control, vehicle observation and monitoring of the environment or animals. The detection range is outstanding: vehicles can be detected up to 18km and persons up to 15km. The rugged and exact power zoom together with the high-performance 30× zoom lens achieves a continuously adjustable field of view from (39.8×32.3)° down to (1.3×1.0)° with a detector format of (1,280×1,024) IR pixels. Therefore, also objects being far away can be displayed with a high-resolution infrared image. The camera versions ImageIR® 8300 Z and ImageIR® 9300 Z with detector formats of (640×512) and (1,280 × 1,024) IR pixels are available. The customizable software interface offers time coded real-time playback.

The high-end infrared camera ImageIR® 9300 Z with 30× zoom lens allows effortless handling of complex reconnaissance and surveillance tasks.

  • Cooled detectors with up to (1,280 × 1,024) IR pixels
  • Detection range of 15 km for persons
  • Detection range of 18 km for vehicles
  • Customizable software interface offers time coded real-time playback

Description:

The ImageIR® camera series is a high-precision measurement solution that has been an indispensable tool in high-quality research, development and automation solutions for many years. There is more beyond high-end infrared camera series ImageIR®: The combination of this thermal imaging system with a premium 30× zoom lens facilitates complex observation and investigation, such as border control, vehicle observation and monitoring of the environment or animals. The detection range is outstanding: vehicles can be detected up to 18km and persons up to 15km.

The rugged and exact power zoom together with the high-performance 30× zoom lens achieves a continuously adjustable field of view from (39.8×32.3)° down to (1.3×1.0)° with a detector format of (1,280×1,024) IR pixels. Therefore, also objects being far away can be displayed with a high-resolution infrared image. The camera versions ImageIR® 8300 Z and ImageIR® 9300 Z with detector formats of (640×512) and (1,280 × 1,024) IR pixels are available. The customizable software interface offers time coded real-time playback.

Supplier's Site

Technical Specifications

  InfraTec GmbH
Product Category Thermal Imagers
Product Number ImageIR®9300 Z
Product Name Super-Zoom Infrared Thermographic Camera
Detector Type Indium Antimonide (InSB) Detector
Cooling Active Built-in Cryogenic Cooling
Portable Portable
Ambient Temperature Range -4 to 122 F (-20 to 50 C)
Measurement Range -10 to 500 C (14 to 932 F)
Unlock Full Specs
to access all available technical data

Similar Products

Super-Zoom Infrared Thermographic Camera - ImageIR® 8300 Z - InfraTec GmbH
Specs
Detector Type Indium Antimonide (InSB) Detector
Cooling Active Built-in Cryogenic Cooling
Ambient Temperature Range -4 to 122 F (-20 to 50 C)
View Details
Infrared Camera - TarisIR® mini 600 - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Ambient Temperature Range -13 to 122 F (-25 to 50 C)
View Details
Infrared Camera - VarioCAM® HDx head Lock-in - InfraTec GmbH
Specs
Detector Type Array
Cooling Uncooled
Measurement Range -40 to 1700 C (-40 to 3092 F)
View Details
High Performance Infrared Thermographic Camera - ImageIR®9400 hp - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details