Infineon Technologies AG Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | BLDC motor system ICs - TLE9564QX TLE9564QX

Description
The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator , one LIN transceiver, three half-bridges for BDLC motor control, one current sense amplifier and one 32 bit serial peripheral interface (SPI). The device includes diagnostic and supervision features, such as drain-source monitoring and open-load detection, short circuit protection, configurable time-out and window watchdog, fail-safe output, as well as overtemperature protection. Summary of Features Low-drop voltage regulator 5 V, 250 mA for main supply Three half-bridge gate drivers for external N-channel MOSFETs Adaptive MOSFET gate control: Improved electromagnetic emission Reduced switching losses in PWM mode High efficient constant gate charge Control of reverse battery protection MOSFET One low-side capable current sense amplifier (CSA) with configurable gain for protection and diagnosis LIN transceiver LIN2.2/SAE J2602 with programmable TXD time-out feature and LIN flash mode Configurable wake-up sources Three high-side outputs 7 Ω typ Six PWM inputs High-side and low-side PWM capable Active free-wheeling Up to 25 kHz PWM frequency 32 bit serial peripheral interface (SPI) with cyclic redundancy check (CRC) Very low quiescent current consumption in Stop Mode and Sleep Mode Periodic cyclic sense and cyclic wake in Normal Mode, Stop Mode and Sleep Mode Reset and interrupt output Drain-source monitoring and open-load detection Configurable time-out and window watchdog Overtemperature and short circuit protection features Leadless power package with support of optical lead tip inspection Green Product (RoHS compliant) Benefits Product validation Qualified for automotive applications. Product validation according to AEC-Q100/101. Potential Applications Auxiliary pumps (fuel, water, etc.) Blower motor Engine cooling fan Sunroof module Transfer case Type - Package - Marking TLE9564QX PG-VQFN-48-70 TLE9564QX Type - Package - Marking MOTIX™ TLE956x is ISO26262-ready! How to obtain Safety Application Note? What is myICP? myInfineon Collabo ration Platf orm, otherwise known as the myICP is a portal through which you can access all the documentation related to Infineon’s products. While most documentation is accessible via Infineon’s website, confidential documents requiring Non-Disclosure Agreements (NDAs) from customers can be accessed from myICP. How to get access? Access to myICP is granted in three basic steps: Step 1: Register to myInfineon Platform. Sign up to MyInfineon here Type in the necessary information in the registration form Activate your account by clicking on the link in the e-mail sent to you Step 2: Become promoted user in myInfineon by contacting your Infineon counterpart or by clicking the promotion banner in the My Profile tab on MyInfineon. Step 3: Get access to the required documentation. Applications Door control module Electric power steering (EPS) Seat control module Smart power closure system
Request a Quote Datasheet
Description
The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator , one LIN transceiver, three half-bridges for BDLC motor control, one current sense amplifier and one 32 bit serial peripheral interface (SPI). The device includes diagnostic and supervision features, such as drain-source monitoring and open-load detection, short circuit protection, configurable time-out and window watchdog, fail-safe output, as well as overtemperature protection. Summary of Features Low-drop voltage regulator 5 V, 250 mA for main supply Three half-bridge gate drivers for external N-channel MOSFETs Adaptive MOSFET gate control: Improved electromagnetic emission Reduced switching losses in PWM mode High efficient constant gate charge Control of reverse battery protection MOSFET One low-side capable current sense amplifier (CSA) with configurable gain for protection and diagnosis LIN transceiver LIN2.2/SAE J2602 with programmable TXD time-out feature and LIN flash mode Configurable wake-up sources Three high-side outputs 7 Ω typ Six PWM inputs High-side and low-side PWM capable Active free-wheeling Up to 25 kHz PWM frequency 32 bit serial peripheral interface (SPI) with cyclic redundancy check (CRC) Very low quiescent current consumption in Stop Mode and Sleep Mode Periodic cyclic sense and cyclic wake in Normal Mode, Stop Mode and Sleep Mode Reset and interrupt output Drain-source monitoring and open-load detection Configurable time-out and window watchdog Overtemperature and short circuit protection features Leadless power package with support of optical lead tip inspection Green Product (RoHS compliant) Benefits Product validation Qualified for automotive applications. Product validation according to AEC-Q100/101. Potential Applications Auxiliary pumps (fuel, water, etc.) Blower motor Engine cooling fan Sunroof module Transfer case Type - Package - Marking TLE9564QX PG-VQFN-48-70 TLE9564QX Type - Package - Marking MOTIX™ TLE956x is ISO26262-ready! How to obtain Safety Application Note? What is myICP? myInfineon Collabo ration Platf orm, otherwise known as the myICP is a portal through which you can access all the documentation related to Infineon’s products. While most documentation is accessible via Infineon’s website, confidential documents requiring Non-Disclosure Agreements (NDAs) from customers can be accessed from myICP. How to get access? Access to myICP is granted in three basic steps: Step 1: Register to myInfineon Platform. Sign up to MyInfineon here Type in the necessary information in the registration form Activate your account by clicking on the link in the e-mail sent to you Step 2: Become promoted user in myInfineon by contacting your Infineon counterpart or by clicking the promotion banner in the My Profile tab on MyInfineon. Step 3: Get access to the required documentation. Applications Door control module Electric power steering (EPS) Seat control module Smart power closure system
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | BLDC motor system ICs - TLE9564QX - TLE9564QX - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | BLDC motor system ICs - TLE9564QX
TLE9564QX
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | BLDC motor system ICs - TLE9564QX TLE9564QX
The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator , one LIN transceiver, three half-bridges for BDLC motor control, one current sense amplifier and one 32 bit serial peripheral interface (SPI). The device includes diagnostic and supervision features, such as drain-source monitoring and open-load detection, short circuit protection, configurable time-out and window watchdog, fail-safe output, as well as overtemperature protection. Summary of Features Low-drop voltage regulator 5 V, 250 mA for main supply Three half-bridge gate drivers for external N-channel MOSFETs Adaptive MOSFET gate control: Improved electromagnetic emission Reduced switching losses in PWM mode High efficient constant gate charge Control of reverse battery protection MOSFET One low-side capable current sense amplifier (CSA) with configurable gain for protection and diagnosis LIN transceiver LIN2.2/SAE J2602 with programmable TXD time-out feature and LIN flash mode Configurable wake-up sources Three high-side outputs 7 Ω typ Six PWM inputs High-side and low-side PWM capable Active free-wheeling Up to 25 kHz PWM frequency 32 bit serial peripheral interface (SPI) with cyclic redundancy check (CRC) Very low quiescent current consumption in Stop Mode and Sleep Mode Periodic cyclic sense and cyclic wake in Normal Mode, Stop Mode and Sleep Mode Reset and interrupt output Drain-source monitoring and open-load detection Configurable time-out and window watchdog Overtemperature and short circuit protection features Leadless power package with support of optical lead tip inspection Green Product (RoHS compliant) Benefits Product validation Qualified for automotive applications. Product validation according to AEC-Q100/101. Potential Applications Auxiliary pumps (fuel, water, etc.) Blower motor Engine cooling fan Sunroof module Transfer case Type - Package - Marking TLE9564QX PG-VQFN-48-70 TLE9564QX Type - Package - Marking MOTIX™ TLE956x is ISO26262-ready! How to obtain Safety Application Note? What is myICP? myInfineon Collabo ration Platf orm, otherwise known as the myICP is a portal through which you can access all the documentation related to Infineon’s products. While most documentation is accessible via Infineon’s website, confidential documents requiring Non-Disclosure Agreements (NDAs) from customers can be accessed from myICP. How to get access? Access to myICP is granted in three basic steps: Step 1: Register to myInfineon Platform. Sign up to MyInfineon here Type in the necessary information in the registration form Activate your account by clicking on the link in the e-mail sent to you Step 2: Become promoted user in myInfineon by contacting your Infineon counterpart or by clicking the promotion banner in the My Profile tab on MyInfineon. Step 3: Get access to the required documentation. Applications Door control module Electric power steering (EPS) Seat control module Smart power closure system

The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator , one LIN transceiver, three half-bridges for BDLC motor control, one current sense amplifier and one 32 bit serial peripheral interface (SPI). The device includes diagnostic and supervision features, such as drain-source monitoring and open-load detection, short circuit protection, configurable time-out and window watchdog, fail-safe output, as well as overtemperature protection.


Summary of Features

  • Low-drop voltage regulator 5 V, 250 mA for main supply
  • Three half-bridge gate drivers for external N-channel MOSFETs
  • Adaptive MOSFET gate control:
    • Improved electromagnetic emission
    • Reduced switching losses in PWM mode
    • High efficient constant gate charge
  • Control of reverse battery protection MOSFET
  • One low-side capable current sense amplifier (CSA) with configurable gain for protection and diagnosis
  • LIN transceiver LIN2.2/SAE J2602 with programmable TXD time-out feature and LIN flash mode
  • Configurable wake-up sources
  • Three high-side outputs 7 Ω typ
  • Six PWM inputs
    • High-side and low-side PWM capable
    • Active free-wheeling
    • Up to 25 kHz PWM frequency
  • 32 bit serial peripheral interface (SPI) with cyclic redundancy check (CRC)
  • Very low quiescent current consumption in Stop Mode and Sleep Mode
  • Periodic cyclic sense and cyclic wake in Normal Mode, Stop Mode and Sleep Mode
  • Reset and interrupt output
  • Drain-source monitoring and open-load detection
  • Configurable time-out and window watchdog
  • Overtemperature and short circuit protection features
  • Leadless power package with support of optical lead tip inspection
  • Green Product (RoHS compliant)

Benefits

Product validation

Qualified for automotive applications. Product validation according to AEC-Q100/101.


Potential Applications

  • Auxiliary pumps (fuel, water, etc.)
  • Blower motor
  • Engine cooling fan
  • Sunroof module
  • Transfer case

Type - Package - Marking
TLE9564QX PG-VQFN-48-70 TLE9564QX
Type - Package - Marking

MOTIX™ TLE956x is ISO26262-ready! How to obtain Safety Application Note?

What is myICP?


myInfineon Collabo ration Platf orm, otherwise known as the myICP is a portal through which you can access all the documentation related to Infineon’s products. While most documentation is accessible via Infineon’s website, confidential documents requiring Non-Disclosure Agreements (NDAs) from customers can be accessed from myICP.


How to get access?


Access to myICP is granted in three basic steps:

Step 1: Register to myInfineon Platform.

  • Sign up to MyInfineon here
  • Type in the necessary information in the registration form
  • Activate your account by clicking on the link in the e-mail sent to you

Step 2: Become promoted user in myInfineon by contacting your Infineon counterpart or by clicking the promotion banner in the My Profile tab on MyInfineon.

Step 3: Get access to the required documentation.


Applications

  • Door control module
  • Electric power steering (EPS)
  • Seat control module
  • Smart power closure system
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Motor Controllers
Product Number TLE9564QX
Product Name Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | BLDC motor system ICs - TLE9564QX
Motor / System DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

VQFN Motor Driver IC - 744-TLE95613QXXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus SPI
Operating Temperature -40 C (-40 F)
DC Input 28 volts
View Details
7 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - IRMCK172MTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Motor Drivers, Controllers - 448-TLE9561QXXUMA1TR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; 48-VFQFN Exposed Pad
Communication SPI
View Details
5 suppliers
Ep Rohs Compliant Infineon - 58AJ2908 - Newark, An Avnet Company
Specs
Product Pulse Width Modulation Drive
View Details