IC MOTOR DRIVER 7.5V-60V 20DSO Product overview: TLE6284GXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5V, 60V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 7.5V, 60V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE6284GXUMA1 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET PWM PG-DSO-20-45
Manufacturer: Infineon Technologies
Win Source Part Number: 135869-TLE6284GXUMA1
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-20
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 7.5 V to 60 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 7.5V-60V 20DSO
Motor Driver Power MOSFET PWM PG-DSO-20-45
IC MOTOR DRIVER 7.5V-60V 20DSO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TLE6284GXUMA1 | TLE6284GXUMA1TR-ND | 135869-TLE6284GXUMA1 | TLE6284GXUMA1 | TLE6284GXUMA1 | TLE6284GXUMA1 |
| Product Name | 7.5V 60V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - TLE6284GXUMA1 | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| DC Input | 60 volts | 8 to 60 volts | 8 to 60 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |