IC MOTOR DRIVER 5.3V-40V TO220-7 Product overview: TLE52052SAKSA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V, 40V, TO220. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.3V, 40V, TO220, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE52052SAKSA1 can be used for catalog matching and distributor lookup.
Motor Driver DMOS Parallel PG-TO220-7-12
Manufacturer: Infineon Technologies
Win Source Part Number: 1108728-TLE52052SAKS
Packaging: Tube/Rail
Applications: Automotive
Mounting: Through Hole
Technology: DMOS
Output Current: 5A
Voltage - Load: 5.3 V to 40 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO220-7
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 5.3 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 500
IC MOTOR DRIVER 5.3V-40V TO220-7
IC MOTOR DRIVER 5.3V-40V TO220-7
Motor Driver DMOS Parallel PG-TO220-7-12
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TLE52052SAKSA1 | TLE52052SAKSA1-ND | 1108728-TLE52052SAKSA1 | TLE52052SAKSA1 | TLE52052SAKSA1 | TLE52052SAKSA1 |
| Product Name | 5.3V 40V TO220 Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - TLE52052SAKSA1 | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| DC Input | 40 volts | 5 to 40 volts | 5 to 40 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; TO-220-7 |