Infineon Technologies AG Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94004EP TLE94004EP

Description
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled via direct interface. It offers diagnosis features such as short circuit, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-TSDSO-14, provides good thermal performance and reduces PCB-board space and costs. Summary of Features Four half bridge power outputs Very low power consumption in sleep mode 3.3V / 5V compatible inputs with hysteresis All outputs with overload and short circuit protection Direct interface for control and diagnosis Overtemperature protection Over- and Undervoltage lockout Cross-current protection Potential Applications HVAC Flap DC motors Side mirror x-y adjustment Monostable and bistable Relays Applications Automotive Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Multi-port fuel injection
Request a Quote Datasheet
Description
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled via direct interface. It offers diagnosis features such as short circuit, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-TSDSO-14, provides good thermal performance and reduces PCB-board space and costs. Summary of Features Four half bridge power outputs Very low power consumption in sleep mode 3.3V / 5V compatible inputs with hysteresis All outputs with overload and short circuit protection Direct interface for control and diagnosis Overtemperature protection Over- and Undervoltage lockout Cross-current protection Potential Applications HVAC Flap DC motors Side mirror x-y adjustment Monostable and bistable Relays Applications Automotive Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Multi-port fuel injection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94004EP - TLE94004EP - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94004EP
TLE94004EP
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94004EP TLE94004EP
It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled via direct interface. It offers diagnosis features such as short circuit, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-TSDSO-14, provides good thermal performance and reduces PCB-board space and costs. Summary of Features Four half bridge power outputs Very low power consumption in sleep mode 3.3V / 5V compatible inputs with hysteresis All outputs with overload and short circuit protection Direct interface for control and diagnosis Overtemperature protection Over- and Undervoltage lockout Cross-current protection Potential Applications HVAC Flap DC motors Side mirror x-y adjustment Monostable and bistable Relays Applications Automotive Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Multi-port fuel injection

It is part of a larger family offering half-bridge drivers from three outputs to twelve outputs with direct interface or SPI. The half bridge drivers are designed to drive DC motor loads in sequential or parallel operation. Operation modes forward (cw), reverse (ccw), brake and high impedance are controlled via direct interface. It offers diagnosis features such as short circuit, power supply failure and overtemperature detection. In combination with its low quiescent current, this device is attractive among others for automotive applications. The small fine pitch exposed pad package, PG-TSDSO-14, provides good thermal performance and reduces PCB-board space and costs.


Summary of Features

  • Four half bridge power outputs
  • Very low power consumption in sleep mode
  • 3.3V / 5V compatible inputs with hysteresis
  • All outputs with overload and short circuit protection
  • Direct interface for control and diagnosis
  • Overtemperature protection
  • Over- and Undervoltage lockout
  • Cross-current protection

Potential Applications

  • HVAC Flap DC motors
  • Side mirror x-y adjustment
  • Monostable and bistable Relays

Applications

  • Automotive
  • Automotive body control module (BCM)
  • Automotive high-voltage battery management system (BMS)
  • Multi-port fuel injection
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Motor Controllers
Product Number TLE94004EP
Product Name Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94004EP
Motor / System DC Brushed
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Motor Drivers, Controllers - IRSM836-045MATR - 875310-IRSM836-045MATR - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
5 suppliers
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - BTM9020EP - BTM9020EP - Infineon Technologies AG
Specs
Motor / System DC Brushed
Operating Temperature -40 to 150 C (-40 to 302 F)
DC Input 4 to 40 volts
View Details
PMIC - PMIC - Motor Drivers, Controllers - IRMCK171TY - 806646-IRMCK171TY - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input 3 to 4 volts
DC Input 3 to 4 volts
View Details
6 suppliers
Motor Drivers, Controllers - TLE62086GXUMA2TR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "28-SOIC (0.295"", 7.50mm Width)"
Communication SPI
View Details
7 suppliers