Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8718SA TLE8718SA

Description
Smart 18-channels Low-Side Switch in Smart Power Technology. The TLE8718SA is the most advanced Low-Side Switch designed for Powertrain applications. It's equipped with the Micro Second Channel (MSC) communication interface for High Speed control and diagnosis. All channels are protected against over-current/tempera ture and enhanced with an active clamping circuitry for driving inductive loads. Load status detection is possible over the MSC for: Short to GND (SCG), Open Load (OL), and Short to Battery (SCB). Summary of Features 23MHz Micro Second Channel 2x Low-Voltage operation channels (Main Relay) Active Clamping Supply Voltage Monitoring Bi-Directional Reset-Pin (ABE) Dedicated Delayed Disable for Injectors (DIS5_10) Diagnosis for SCG, OL and SCB Selectable Over-Current Protection (I-limit/switch-off) Short Circuit Protection (up to 36V) Battery Over-Voltage Protection Over-Temperature Protection Over-Temperature Warning Electrostatic Discharge (ESD) Protection Low Quiescent Current Mode (Standby) Green Product (RoHS compliant) AEC Qualified Benefits High Current Capability Inductive Load Clamping Optimized for High-End Engines Efficient Power Package Full Protection Full Diagnosis MSC High-Speed communication Potential Applications Engine Management Driving Resistive Loads (Oxigen Sensor Heater, Lamps) Driving Inductive Loads (Solenoids, Injectors, Valves, Relays) Driving LEDs Main/Starter Relay Industrial Applications Applications Diesel direct injection Electric vehicle (EV) drivetrain system Fuel-cell control unit (FCCU) Multi-port fuel injection Designers who used this product also designed with SAK-TC265D-40F200N BC | AURIX™ Family – TC26xD BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC IPD50N10S3L-16 | Automotive MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch KP235 | Barometric (BAP) and Manifold (MAP) sensors TLE9255WSK | Automotive CAN transceivers SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLE4953C | Magnetic speed sensors SAK-TC275T-64F200W DC | AURIX™ Family – TC27xT TLF35584QVHS1 | OPTIREG™ PMIC TLE4941C | Magnetic speed sensors SAK-TC1782F-320F180H R BA | TC1784/82 (AUDO MAX) SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT TLE9201SG | MOTIX™ full-bridge ICs for BDC motors IPB180N06S4-H1 | Automotive MOSFET TLE92464ED | Constant current control IC for transmission SAK-TC265D-40F200N BC | AURIX™ Family – TC26xD BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC IPD50N10S3L-16 | Automotive MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch KP235 | Barometric (BAP) and Manifold (MAP) sensors TLE9255WSK | Automotive CAN transceivers SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT 1 2 3 4 5
Request a Quote Datasheet
Description
Smart 18-channels Low-Side Switch in Smart Power Technology. The TLE8718SA is the most advanced Low-Side Switch designed for Powertrain applications. It's equipped with the Micro Second Channel (MSC) communication interface for High Speed control and diagnosis. All channels are protected against over-current/tempera ture and enhanced with an active clamping circuitry for driving inductive loads. Load status detection is possible over the MSC for: Short to GND (SCG), Open Load (OL), and Short to Battery (SCB). Summary of Features 23MHz Micro Second Channel 2x Low-Voltage operation channels (Main Relay) Active Clamping Supply Voltage Monitoring Bi-Directional Reset-Pin (ABE) Dedicated Delayed Disable for Injectors (DIS5_10) Diagnosis for SCG, OL and SCB Selectable Over-Current Protection (I-limit/switch-off) Short Circuit Protection (up to 36V) Battery Over-Voltage Protection Over-Temperature Protection Over-Temperature Warning Electrostatic Discharge (ESD) Protection Low Quiescent Current Mode (Standby) Green Product (RoHS compliant) AEC Qualified Benefits High Current Capability Inductive Load Clamping Optimized for High-End Engines Efficient Power Package Full Protection Full Diagnosis MSC High-Speed communication Potential Applications Engine Management Driving Resistive Loads (Oxigen Sensor Heater, Lamps) Driving Inductive Loads (Solenoids, Injectors, Valves, Relays) Driving LEDs Main/Starter Relay Industrial Applications Applications Diesel direct injection Electric vehicle (EV) drivetrain system Fuel-cell control unit (FCCU) Multi-port fuel injection Designers who used this product also designed with SAK-TC265D-40F200N BC | AURIX™ Family – TC26xD BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC IPD50N10S3L-16 | Automotive MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch KP235 | Barometric (BAP) and Manifold (MAP) sensors TLE9255WSK | Automotive CAN transceivers SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLE4953C | Magnetic speed sensors SAK-TC275T-64F200W DC | AURIX™ Family – TC27xT TLF35584QVHS1 | OPTIREG™ PMIC TLE4941C | Magnetic speed sensors SAK-TC1782F-320F180H R BA | TC1784/82 (AUDO MAX) SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT TLE9201SG | MOTIX™ full-bridge ICs for BDC motors IPB180N06S4-H1 | Automotive MOSFET TLE92464ED | Constant current control IC for transmission SAK-TC265D-40F200N BC | AURIX™ Family – TC26xD BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC IPD50N10S3L-16 | Automotive MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch KP235 | Barometric (BAP) and Manifold (MAP) sensors TLE9255WSK | Automotive CAN transceivers SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8718SA - TLE8718SA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8718SA
TLE8718SA
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8718SA TLE8718SA
Smart 18-channels Low-Side Switch in Smart Power Technology. The TLE8718SA is the most advanced Low-Side Switch designed for Powertrain applications. It's equipped with the Micro Second Channel (MSC) communication interface for High Speed control and diagnosis. All channels are protected against over-current/tempera ture and enhanced with an active clamping circuitry for driving inductive loads. Load status detection is possible over the MSC for: Short to GND (SCG), Open Load (OL), and Short to Battery (SCB). Summary of Features 23MHz Micro Second Channel 2x Low-Voltage operation channels (Main Relay) Active Clamping Supply Voltage Monitoring Bi-Directional Reset-Pin (ABE) Dedicated Delayed Disable for Injectors (DIS5_10) Diagnosis for SCG, OL and SCB Selectable Over-Current Protection (I-limit/switch-off) Short Circuit Protection (up to 36V) Battery Over-Voltage Protection Over-Temperature Protection Over-Temperature Warning Electrostatic Discharge (ESD) Protection Low Quiescent Current Mode (Standby) Green Product (RoHS compliant) AEC Qualified Benefits High Current Capability Inductive Load Clamping Optimized for High-End Engines Efficient Power Package Full Protection Full Diagnosis MSC High-Speed communication Potential Applications Engine Management Driving Resistive Loads (Oxigen Sensor Heater, Lamps) Driving Inductive Loads (Solenoids, Injectors, Valves, Relays) Driving LEDs Main/Starter Relay Industrial Applications Applications Diesel direct injection Electric vehicle (EV) drivetrain system Fuel-cell control unit (FCCU) Multi-port fuel injection Designers who used this product also designed with SAK-TC265D-40F200N BC | AURIX™ Family – TC26xD BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC IPD50N10S3L-16 | Automotive MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch KP235 | Barometric (BAP) and Manifold (MAP) sensors TLE9255WSK | Automotive CAN transceivers SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLE4953C | Magnetic speed sensors SAK-TC275T-64F200W DC | AURIX™ Family – TC27xT TLF35584QVHS1 | OPTIREG™ PMIC TLE4941C | Magnetic speed sensors SAK-TC1782F-320F180H R BA | TC1784/82 (AUDO MAX) SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT TLE9201SG | MOTIX™ full-bridge ICs for BDC motors IPB180N06S4-H1 | Automotive MOSFET TLE92464ED | Constant current control IC for transmission SAK-TC265D-40F200N BC | AURIX™ Family – TC26xD BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC IPD50N10S3L-16 | Automotive MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch KP235 | Barometric (BAP) and Manifold (MAP) sensors TLE9255WSK | Automotive CAN transceivers SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT 1 2 3 4 5

Smart 18-channels Low-Side Switch in Smart Power Technology. The TLE8718SA is the most advanced Low-Side Switch designed for Powertrain applications.

It's equipped with the Micro Second Channel (MSC) communication interface for High Speed control and diagnosis. All channels are protected against over-current/temperature and enhanced with an active clamping circuitry for driving inductive loads. Load status detection is possible over the MSC for: Short to GND (SCG), Open Load (OL), and Short to Battery (SCB).


Summary of Features

  • 23MHz Micro Second Channel
  • 2x Low-Voltage operation channels (Main Relay)
  • Active Clamping
  • Supply Voltage Monitoring
  • Bi-Directional Reset-Pin (ABE)
  • Dedicated Delayed Disable for Injectors (DIS5_10)
  • Diagnosis for SCG, OL and SCB
  • Selectable Over-Current Protection (I-limit/switch-off)
  • Short Circuit Protection (up to 36V)
  • Battery Over-Voltage Protection
  • Over-Temperature Protection
  • Over-Temperature Warning
  • Electrostatic Discharge (ESD) Protection
  • Low Quiescent Current Mode (Standby)
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • High Current Capability
  • Inductive Load Clamping
  • Optimized for High-End Engines
  • Efficient Power Package
  • Full Protection
  • Full Diagnosis
  • MSC High-Speed communication

Potential Applications

  • Engine Management
    • Driving Resistive Loads (Oxigen Sensor Heater, Lamps)
    • Driving Inductive Loads (Solenoids, Injectors, Valves, Relays)
    • Driving LEDs
    • Main/Starter Relay
  • Industrial Applications

Applications

  • Diesel direct injection
  • Electric vehicle (EV) drivetrain system
  • Fuel-cell control unit (FCCU)
  • Multi-port fuel injection

Designers who used this product also designed with


  • SAK-TC265D-40F200N BC |
    AURIX™ Family – TC26xD
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • IPD50N10S3L-16 |
    Automotive MOSFET
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • KP235 |
    Barometric (BAP) and Manifold (MAP) sensors
  • TLE9255WSK |
    Automotive CAN transceivers
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BTS3800SL |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLE4953C |
    Magnetic speed sensors
  • SAK-TC275T-64F200W DC |
    AURIX™ Family – TC27xT
  • TLF35584QVHS1 |
    OPTIREG™ PMIC
  • TLE4941C |
    Magnetic speed sensors
  • SAK-TC1782F-320F180HR BA |
    TC1784/82 (AUDO MAX)
  • SAK-TC297T-96F300N BC |
    AURIX™ Family – TC29xT
  • TLE9201SG |
    MOTIX™ full-bridge ICs for BDC motors
  • IPB180N06S4-H1 |
    Automotive MOSFET
  • TLE92464ED |
    Constant current control IC for transmission
  • SAK-TC265D-40F200N BC |
    AURIX™ Family – TC26xD
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • IPD50N10S3L-16 |
    Automotive MOSFET
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • KP235 |
    Barometric (BAP) and Manifold (MAP) sensors
  • TLE9255WSK |
    Automotive CAN transceivers
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number TLE8718SA
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8718SA
Standards and Certifications RoHS
tON 15000 ns
tOFF 15000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3035EJ - BTS3035EJ - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3050TE - BTF3050TE - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 5000 ns
View Details