Infineon Technologies AG Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3205N BTS3205N

Description
The BTS3205N is a one channel low-side power switch in PG-SOT-223-4 package providing embedded protective functions. The device is monolithic integrated and consist of an N-channel power MOSFET transistor and additional protection circuitry. Summary of Features Logic Level input Short circuit and Overload protection Current limitation Input protection (ESD) Thermal protection with auto restart Compatible to standard Power MOSFET Analog driving possible Green Product (RoHS compliant) AEC Qualified Potential Applications Automotive protected Relay driver Applications 48 V to 12 V DC-DC converter Automotive electric pumps and fans 48 V Automotive instrument cluster Domain controller for ADAS and autonomous driving High-performance cockpit controller Designers who used this product also designed with TLE7258SJ | Automotive LIN transceivers S25FL128SAGBHM203 | Quad SPI Flash TLS208D1EJV | OPTIREG™ linear voltage regulators (LDO) IAUCN04S7L053D | Automotive MOSFET IAUC100N08S5N043 | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP BSZ15DC02KD H | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC TLE7258SJ | Automotive LIN transceivers S25FL128SAGBHM203 | Quad SPI Flash TLS208D1EJV | OPTIREG™ linear voltage regulators (LDO) IAUCN04S7L053D | Automotive MOSFET IAUC100N08S5N043 | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP BSZ15DC02KD H | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC 1 2
Request a Quote Datasheet
Description
The BTS3205N is a one channel low-side power switch in PG-SOT-223-4 package providing embedded protective functions. The device is monolithic integrated and consist of an N-channel power MOSFET transistor and additional protection circuitry. Summary of Features Logic Level input Short circuit and Overload protection Current limitation Input protection (ESD) Thermal protection with auto restart Compatible to standard Power MOSFET Analog driving possible Green Product (RoHS compliant) AEC Qualified Potential Applications Automotive protected Relay driver Applications 48 V to 12 V DC-DC converter Automotive electric pumps and fans 48 V Automotive instrument cluster Domain controller for ADAS and autonomous driving High-performance cockpit controller Designers who used this product also designed with TLE7258SJ | Automotive LIN transceivers S25FL128SAGBHM203 | Quad SPI Flash TLS208D1EJV | OPTIREG™ linear voltage regulators (LDO) IAUCN04S7L053D | Automotive MOSFET IAUC100N08S5N043 | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP BSZ15DC02KD H | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC TLE7258SJ | Automotive LIN transceivers S25FL128SAGBHM203 | Quad SPI Flash TLS208D1EJV | OPTIREG™ linear voltage regulators (LDO) IAUCN04S7L053D | Automotive MOSFET IAUC100N08S5N043 | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP BSZ15DC02KD H | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3205N - BTS3205N - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3205N
BTS3205N
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3205N BTS3205N
The BTS3205N is a one channel low-side power switch in PG-SOT-223-4 package providing embedded protective functions. The device is monolithic integrated and consist of an N-channel power MOSFET transistor and additional protection circuitry. Summary of Features Logic Level input Short circuit and Overload protection Current limitation Input protection (ESD) Thermal protection with auto restart Compatible to standard Power MOSFET Analog driving possible Green Product (RoHS compliant) AEC Qualified Potential Applications Automotive protected Relay driver Applications 48 V to 12 V DC-DC converter Automotive electric pumps and fans 48 V Automotive instrument cluster Domain controller for ADAS and autonomous driving High-performance cockpit controller Designers who used this product also designed with TLE7258SJ | Automotive LIN transceivers S25FL128SAGBHM203 | Quad SPI Flash TLS208D1EJV | OPTIREG™ linear voltage regulators (LDO) IAUCN04S7L053D | Automotive MOSFET IAUC100N08S5N043 | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP BSZ15DC02KD H | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC TLE7258SJ | Automotive LIN transceivers S25FL128SAGBHM203 | Quad SPI Flash TLS208D1EJV | OPTIREG™ linear voltage regulators (LDO) IAUCN04S7L053D | Automotive MOSFET IAUC100N08S5N043 | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP BSZ15DC02KD H | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC 1 2

The BTS3205N is a one channel low-side power switch in PG-SOT-223-4 package providing embedded protective functions.

The device is monolithic integrated and consist of an N-channel power MOSFET transistor and additional protection circuitry.


Summary of Features

  • Logic Level input
  • Short circuit and Overload protection
  • Current limitation
  • Input protection (ESD)
  • Thermal protection with auto restart
  • Compatible to standard Power MOSFET
  • Analog driving possible
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Automotive protected
  • Relay driver

Applications

  • 48 V to 12 V DC-DC converter
  • Automotive electric pumps and fans 48 V
  • Automotive instrument cluster
  • Domain controller for ADAS and autonomous driving
  • High-performance cockpit controller

Designers who used this product also designed with


  • TLE7258SJ |
    Automotive LIN transceivers
  • S25FL128SAGBHM203 |
    Quad SPI Flash
  • TLS208D1EJV |
    OPTIREG™ linear voltage regulators (LDO)
  • IAUCN04S7L053D |
    Automotive MOSFET
  • IAUC100N08S5N043 |
    Automotive MOSFET
  • SAK-TC364DP-64F300F AA |
    AURIX™ Family – TC36xDP
  • BSZ15DC02KD H |
    Dual MOSFET
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • TLE7258SJ |
    Automotive LIN transceivers
  • S25FL128SAGBHM203 |
    Quad SPI Flash
  • TLS208D1EJV |
    OPTIREG™ linear voltage regulators (LDO)
  • IAUCN04S7L053D |
    Automotive MOSFET
  • IAUC100N08S5N043 |
    Automotive MOSFET
  • SAK-TC364DP-64F300F AA |
    AURIX™ Family – TC36xDP
  • BSZ15DC02KD H |
    Dual MOSFET
  • TLF35584QVVS1 |
    OPTIREG™ PMIC

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS3205N
Product Name Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3205N
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 38000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE7230R - TLE7230R - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-DSO-36
View Details