Infineon Technologies AG Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3118N BTS3118N

Description
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications Body controller (interior light dimming) Applications Automotive body control module (BCM) Diesel direct injection EV traction inverter Designers who used this product also designed with SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS3125TF | HITFET™ + 12V | automotive low-side switch BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS3035TF | HITFET™ + 12V | automotive low-side switch TLF35584QKVS1 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS3125TF | HITFET™ + 12V | automotive low-side switch BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) 1 2 3
Request a Quote Datasheet
Description
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications Body controller (interior light dimming) Applications Automotive body control module (BCM) Diesel direct injection EV traction inverter Designers who used this product also designed with SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS3125TF | HITFET™ + 12V | automotive low-side switch BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS3035TF | HITFET™ + 12V | automotive low-side switch TLF35584QKVS1 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS3125TF | HITFET™ + 12V | automotive low-side switch BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3118N - BTS3118N - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3118N
BTS3118N
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3118N BTS3118N
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications Body controller (interior light dimming) Applications Automotive body control module (BCM) Diesel direct injection EV traction inverter Designers who used this product also designed with SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS3125TF | HITFET™ + 12V | automotive low-side switch BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) TLS710B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS3035TF | HITFET™ + 12V | automotive low-side switch TLF35584QKVS1 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS3125TF | HITFET™ + 12V | automotive low-side switch BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLS202B1MBV33 | OPTIREG™ linear voltage regulators (LDO) 1 2 3

N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions

Summary of Features

  • Logic Level Input
  • Input Protection (ESD)
  • Thermal shutdown with latch
  • Green product (RoHS compliant)
  • Overload protection
  • Short circuit protection
  • Overvoltage protection
  • Current limitation
  • Analog driving possible

Potential Applications

  • Body controller (interior light dimming)

Applications

  • Automotive body control module (BCM)
  • Diesel direct injection
  • EV traction inverter

Designers who used this product also designed with


  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BTS5200-1ENA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS3125TF |
    HITFET™ + 12V | automotive low-side switch
  • BTS5090-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5045-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLS202B1MBV33 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS710B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS3035TF |
    HITFET™ + 12V | automotive low-side switch
  • TLF35584QKVS1 |
    OPTIREG™ PMIC
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BTS5200-1ENA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS3125TF |
    HITFET™ + 12V | automotive low-side switch
  • BTS5090-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5045-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLS202B1MBV33 |
    OPTIREG™ linear voltage regulators (LDO)

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS3118N
Product Name Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3118N
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6220GP - TLE6220GP - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 10000 ns
tOFF 10000 ns
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75602-ESH - TLE75602-ESH - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details